Autonics USA, Inc. Star-Delta Timer, 0.5Sec To 100Sec; Product Range Autonics AT8SDN-24-240

Description
STAR-DELTA TIMER, 0.5SEC TO 100SEC; Product Range:AT8SDN Series; Timer Functions:Power On-Start; No. of Timing Ranges:4Ranges; Time Min:5s; Time Max:100s; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Reset Time:100ms
Datasheet
Description
STAR-DELTA TIMER, 0.5SEC TO 100SEC; Product Range:AT8SDN Series; Timer Functions:Power On-Start; No. of Timing Ranges:4Ranges; Time Min:5s; Time Max:100s; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Reset Time:100ms
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Star-Delta Timer, 0.5Sec To 100Sec; Product Range Autonics - 22T0649 - Newark, An Avnet Company
Chicago, IL, United States
Star-Delta Timer, 0.5Sec To 100Sec; Product Range Autonics
22T0649
Star-Delta Timer, 0.5Sec To 100Sec; Product Range Autonics 22T0649
STAR-DELTA TIMER, 0.5SEC TO 100SEC; Product Range:AT8SDN Series; Timer Functions:Power On-Start; No. of Timing Ranges:4Ranges; Time Min:5s; Time Max:100s; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Reset Time:100ms

STAR-DELTA TIMER, 0.5SEC TO 100SEC; Product Range:AT8SDN Series; Timer Functions:Power On-Start; No. of Timing Ranges:4Ranges; Time Min:5s; Time Max:100s; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Reset Time:100ms

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 22T0649
Product Name Star-Delta Timer, 0.5Sec To 100Sec; Product Range Autonics
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

HK-47 AC, DC Series -  - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
Instrument Type Timer
Technology Electronic
View Details
Type 83.82 - Modular timer 16A - 838202400000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Single
View Details
2 suppliers
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Time Switches - 597185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details