Autonics USA, Inc. Delay Timer, 0.5Sec To 10Sec; Product Range Autonics AT8PSN-24VDC

Description
DELAY TIMER, 0.5SEC TO 10SEC; Product Range:AT8PSN Series; Timer Functions:Off-Delay; No. of Timing Ranges:4Ranges; Time Min:0.05s; Time Max:10s; Timer Output:2 Changeover Relays; Supply Voltage Max:24V; Current Rating Nom:3A
Datasheet
Description
DELAY TIMER, 0.5SEC TO 10SEC; Product Range:AT8PSN Series; Timer Functions:Off-Delay; No. of Timing Ranges:4Ranges; Time Min:0.05s; Time Max:10s; Timer Output:2 Changeover Relays; Supply Voltage Max:24V; Current Rating Nom:3A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Delay Timer, 0.5Sec To 10Sec; Product Range Autonics - 22T0648 - Newark, An Avnet Company
Chicago, IL, United States
Delay Timer, 0.5Sec To 10Sec; Product Range Autonics
22T0648
Delay Timer, 0.5Sec To 10Sec; Product Range Autonics 22T0648
DELAY TIMER, 0.5SEC TO 10SEC; Product Range:AT8PSN Series; Timer Functions:Off-Delay; No. of Timing Ranges:4Ranges; Time Min:0.05s; Time Max:10s; Timer Output:2 Changeover Relays; Supply Voltage Max:24V; Current Rating Nom:3A

DELAY TIMER, 0.5SEC TO 10SEC; Product Range:AT8PSN Series; Timer Functions:Off-Delay; No. of Timing Ranges:4Ranges; Time Min:0.05s; Time Max:10s; Timer Output:2 Changeover Relays; Supply Voltage Max:24V; Current Rating Nom:3A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 22T0648
Product Name Delay Timer, 0.5Sec To 10Sec; Product Range Autonics
Instrument Type Timer
Technology Electronic
Functions Delay Off Timer
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7PM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, Dpdt, 0.05S-100H, 125V; Product Range Finder - 08X7296 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Time Switches - 8493857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details