The AT11DN is a multi-function time delay relay from Quarktwin Technology Ltd., designed for panel mounting with a compact DIN size of 48mm x 48mm. It operates on a universal voltage range of 100-240VAC at 50/60Hz, as well as 24-240VDC, 24VAC, and 12VDC. The relay supports various output operations, specifically a time limit DPDT (2c) configuration, and offers a wide control time setting range from 0.05 seconds to 100 hours, with 16 selectable time ranges. The device features an easy-to-use setting mechanism for time, time range, and output operation mode, along with an indicator for output status. It has a maximum power consumption of 4.3VA for AC and 2W for DC applications, and is rated for a contact capacity of 250VAC at 5A and 30VDC at 5A for resistive loads. The relay is built to withstand a mechanical life cycle of at least 10 million operations and an electrical life cycle of 100,000 operations under specified load conditions. The AT11DN is suitable for a variety of applications requiring precise timing control and is designed to operate effectively in environments with ambient temperatures ranging from -10 to 55°C and humidity levels of 35 to 85% RH.
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 100 Hrs Delay 5A @ 250VAC Panel Mount
Timer, Analog, 6-Mode, Multi-Range,
| Quarktwin Technology Ltd. | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays |
| Product Number | AT11DN | AT11DN |
| Product Name | Time Delay Relays | ATNC Time Delay |
| Time Ranges | 0.05 Sec ~ 100 Hrs | |
| Mounting | Panel; Panel Mount | |
| Function Type | Multi-function |