Autonics USA, Inc. Multi Function Timer, 0.05Sec-100Hr, 100Vac-240Vac; Product Range Autonics AT11DN-24-240

Description
MULTI FUNCTION TIMER, 0.05SEC-100HR, 100VAC-240VAC; Product Range:ATN Series; Timer Functions:Multifunct ion; No. of Timing Ranges:16Ranges; Time Min:0.05s; Time Max:100h; Timer Output:2 Changeover Relays; Supply Voltage Max:240V
Datasheet
Description
MULTI FUNCTION TIMER, 0.05SEC-100HR, 100VAC-240VAC; Product Range:ATN Series; Timer Functions:Multifunct ion; No. of Timing Ranges:16Ranges; Time Min:0.05s; Time Max:100h; Timer Output:2 Changeover Relays; Supply Voltage Max:240V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Function Timer, 0.05Sec-100Hr, 100Vac-240Vac; Product Range Autonics - 10R5261 - Newark, An Avnet Company
Chicago, IL, United States
Multi Function Timer, 0.05Sec-100Hr, 100Vac-240Vac; Product Range Autonics
10R5261
Multi Function Timer, 0.05Sec-100Hr, 100Vac-240Vac; Product Range Autonics 10R5261
MULTI FUNCTION TIMER, 0.05SEC-100HR, 100VAC-240VAC; Product Range:ATN Series; Timer Functions:Multifunct ion; No. of Timing Ranges:16Ranges; Time Min:0.05s; Time Max:100h; Timer Output:2 Changeover Relays; Supply Voltage Max:240V

MULTI FUNCTION TIMER, 0.05SEC-100HR, 100VAC-240VAC; Product Range:ATN Series; Timer Functions:Multifunction; No. of Timing Ranges:16Ranges; Time Min:0.05s; Time Max:100h; Timer Output:2 Changeover Relays; Supply Voltage Max:240V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 10R5261
Product Name Multi Function Timer, 0.05Sec-100Hr, 100Vac-240Vac; Product Range Autonics
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Digital Timer, 0.1S-9999H, 24V, Dpdt; Product Range Finder - 25AC2412 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Time Switches - 3868483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 2
View Details
Timer, 8925D Series - 8925D - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details