Automotive Navigation Data (AND) LED; PCB ;Green;2200mcd;5mm;T-1-3/4;30mA;3.5V;505nm;12deg;InGaN;Clear;5V;120 AND412HG

Description
T-1-3⁄4 Package Type, Ultra Bright LED Lamps AND® Optoelectronics has been supplying a broad assortment of high performance light emitting diode (LED) lamps and LED segment displays for over 30 years. Our ultra bright LED lamps are on the high end of the performance spectrum and come in 3 mm, 5 mm and 10 mm for "wire lead lamps". Additionally, we specialize in surface mount LED lamps, and we offer a wide variety of specification options and packages (including flat, domed, TOP and right angle). All AND® Optoelectronics products are covered by a one-year warranty against defects in materials or workmanship. The Ultra Bright Advantage — Our LED product line is primarily composed of lamps made with AlInGaP die with luminous intensity up to 12,000 mcd. This is a high performance semiconductor material that offers higher luminous intensity, even with wide viewing angle lamps. Additionally, they require low power input. This makes these light emitting diodes (LEDs) suitable for your most demanding applications, whether outdoor signage or an indicator on your handheld instrument. InGaP high intensity blue green light emission.
Description
T-1-3⁄4 Package Type, Ultra Bright LED Lamps AND® Optoelectronics has been supplying a broad assortment of high performance light emitting diode (LED) lamps and LED segment displays for over 30 years. Our ultra bright LED lamps are on the high end of the performance spectrum and come in 3 mm, 5 mm and 10 mm for "wire lead lamps". Additionally, we specialize in surface mount LED lamps, and we offer a wide variety of specification options and packages (including flat, domed, TOP and right angle). All AND® Optoelectronics products are covered by a one-year warranty against defects in materials or workmanship. The Ultra Bright Advantage — Our LED product line is primarily composed of lamps made with AlInGaP die with luminous intensity up to 12,000 mcd. This is a high performance semiconductor material that offers higher luminous intensity, even with wide viewing angle lamps. Additionally, they require low power input. This makes these light emitting diodes (LEDs) suitable for your most demanding applications, whether outdoor signage or an indicator on your handheld instrument. InGaP high intensity blue green light emission.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
LED; PCB ;Green;2200mcd;5mm;T-1-3/4;30mA;3.5V;505nm;12deg;InGaN;Clear;5V;120
70079131
LED; PCB ;Green;2200mcd;5mm;T-1-3/4;30mA;3.5V;505nm;12deg;InGaN;Clear;5V;120 70079131
T-1-3⁄4 Package Type, Ultra Bright LED Lamps AND® Optoelectronics has been supplying a broad assortment of high performance light emitting diode (LED) lamps and LED segment displays for over 30 years. Our ultra bright LED lamps are on the high end of the performance spectrum and come in 3 mm, 5 mm and 10 mm for "wire lead lamps". Additionally, we specialize in surface mount LED lamps, and we offer a wide variety of specification options and packages (including flat, domed, TOP and right angle). All AND® Optoelectronics products are covered by a one-year warranty against defects in materials or workmanship. The Ultra Bright Advantage — Our LED product line is primarily composed of lamps made with AlInGaP die with luminous intensity up to 12,000 mcd. This is a high performance semiconductor material that offers higher luminous intensity, even with wide viewing angle lamps. Additionally, they require low power input. This makes these light emitting diodes (LEDs) suitable for your most demanding applications, whether outdoor signage or an indicator on your handheld instrument. InGaP high intensity blue green light emission.

T-1-3⁄4 Package Type, Ultra Bright LED Lamps
AND® Optoelectronics has been supplying a broad assortment of high performance light emitting diode (LED) lamps and LED segment displays for over 30 years. Our ultra bright LED lamps are on the high end of the performance spectrum and come in 3 mm, 5 mm and 10 mm for "wire lead lamps". Additionally, we specialize in surface mount LED lamps, and we offer a wide variety of specification options and packages (including flat, domed, TOP and right angle).
All AND® Optoelectronics products are covered by a one-year warranty against defects in materials or workmanship.
The Ultra Bright Advantage — Our LED product line is primarily composed of lamps made with AlInGaP die with luminous intensity up to 12,000 mcd. This is a high performance semiconductor material that offers higher luminous intensity, even with wide viewing angle lamps. Additionally, they require low power input. This makes these light emitting diodes (LEDs) suitable for your most demanding applications, whether outdoor signage or an indicator on your handheld instrument.
InGaP high intensity blue green light emission.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70079131
Product Name LED; PCB ;Green;2200mcd;5mm;T-1-3/4;30mA;3.5V;505nm;12deg;InGaN;Clear;5V;120
LED Package: 5mm
LED Type Green
Peak Wavelength 505 nm (5050 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Mini-mold Chip LED - SML-D13UW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0620 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details