Automotive Navigation Data (AND) LED; Red;180mcd;4.1mmDia.;T-1;25mA;1.85V;660nm;65deg;GaAlAs;Milky Diffused AND126CR

Description
Ultra Bright LED Lamp, Luminous Intensity 180 mcd, Forward Current 25 mA, Forward Voltage 1.85 V AND® Optoelectronics has been supplying a broad assortment of high performance light emitting diode (LED) lamps and LED segment displays for over 30 years. Our ultra bright LED lamps are on the high end of the performance spectrum and come in 3 mm, 5 mm and 10 mm for "wire lead lamps". Additionally, we specialize in surface mount LED lamps, and we offer a wide variety of specification options and packages (including flat, domed, TOP and right angle). All AND® Optoelectronics products are covered by a one-year warranty against defects in materials or workmanship. The Ultra Bright Advantage — Our LED product line is primarily composed of lamps made with AlInGaP die with luminous intensity up to 12,000 mcd. This is a high performance semiconductor material that offers higher luminous intensity, even with wide viewing angle lamps. Additionally, they require low power input. This makes these light emitting diodes (LEDs) suitable for your most demanding applications, whether outdoor signage or an indicator on your handheld instrument. Lead spacing is 2.54 mm and lead diameter is 0.5 mm. Reverse current is 100 μA.
Description
Ultra Bright LED Lamp, Luminous Intensity 180 mcd, Forward Current 25 mA, Forward Voltage 1.85 V AND® Optoelectronics has been supplying a broad assortment of high performance light emitting diode (LED) lamps and LED segment displays for over 30 years. Our ultra bright LED lamps are on the high end of the performance spectrum and come in 3 mm, 5 mm and 10 mm for "wire lead lamps". Additionally, we specialize in surface mount LED lamps, and we offer a wide variety of specification options and packages (including flat, domed, TOP and right angle). All AND® Optoelectronics products are covered by a one-year warranty against defects in materials or workmanship. The Ultra Bright Advantage — Our LED product line is primarily composed of lamps made with AlInGaP die with luminous intensity up to 12,000 mcd. This is a high performance semiconductor material that offers higher luminous intensity, even with wide viewing angle lamps. Additionally, they require low power input. This makes these light emitting diodes (LEDs) suitable for your most demanding applications, whether outdoor signage or an indicator on your handheld instrument. Lead spacing is 2.54 mm and lead diameter is 0.5 mm. Reverse current is 100 μA.

Suppliers

Company
Product
Description
Supplier Links
LED; Red;180mcd;4.1mmDia.;T-1;25mA;1.85V;660nm;65deg;GaAlAs;Milky Diffused - 70079154 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red;180mcd;4.1mmDia.;T-1;25mA;1.85V;660nm;65deg;GaAlAs;Milky Diffused
70079154
LED; Red;180mcd;4.1mmDia.;T-1;25mA;1.85V;660nm;65deg;GaAlAs;Milky Diffused 70079154
Ultra Bright LED Lamp, Luminous Intensity 180 mcd, Forward Current 25 mA, Forward Voltage 1.85 V AND® Optoelectronics has been supplying a broad assortment of high performance light emitting diode (LED) lamps and LED segment displays for over 30 years. Our ultra bright LED lamps are on the high end of the performance spectrum and come in 3 mm, 5 mm and 10 mm for "wire lead lamps". Additionally, we specialize in surface mount LED lamps, and we offer a wide variety of specification options and packages (including flat, domed, TOP and right angle). All AND® Optoelectronics products are covered by a one-year warranty against defects in materials or workmanship. The Ultra Bright Advantage — Our LED product line is primarily composed of lamps made with AlInGaP die with luminous intensity up to 12,000 mcd. This is a high performance semiconductor material that offers higher luminous intensity, even with wide viewing angle lamps. Additionally, they require low power input. This makes these light emitting diodes (LEDs) suitable for your most demanding applications, whether outdoor signage or an indicator on your handheld instrument. Lead spacing is 2.54 mm and lead diameter is 0.5 mm. Reverse current is 100 μA.

Ultra Bright LED Lamp, Luminous Intensity 180 mcd, Forward Current 25 mA, Forward Voltage 1.85 V
AND® Optoelectronics has been supplying a broad assortment of high performance light emitting diode (LED) lamps and LED segment displays for over 30 years. Our ultra bright LED lamps are on the high end of the performance spectrum and come in 3 mm, 5 mm and 10 mm for "wire lead lamps". Additionally, we specialize in surface mount LED lamps, and we offer a wide variety of specification options and packages (including flat, domed, TOP and right angle).
All AND® Optoelectronics products are covered by a one-year warranty against defects in materials or workmanship.
The Ultra Bright Advantage — Our LED product line is primarily composed of lamps made with AlInGaP die with luminous intensity up to 12,000 mcd. This is a high performance semiconductor material that offers higher luminous intensity, even with wide viewing angle lamps. Additionally, they require low power input. This makes these light emitting diodes (LEDs) suitable for your most demanding applications, whether outdoor signage or an indicator on your handheld instrument.
Lead spacing is 2.54 mm and lead diameter is 0.5 mm. Reverse current is 100 μA.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70079154
Product Name LED; Red;180mcd;4.1mmDia.;T-1;25mA;1.85V;660nm;65deg;GaAlAs;Milky Diffused
LED Package: 4.1 mm (OD)
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 5700 K
Optical Power Output 980 milliwatts
Array Array
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 120 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details