Automotive Navigation Data (AND) LED; Red;3mcd;3.8mmDia.;T-1;25mA If;700nm;Diffused, Dome;5V Vr;-40degC AND124R

Description
T-1 Package, Red, 25 mA Forward Current, Standard LEDs These lamps have luminous intensity ranging from 1 to 50 mcd. Packaging includes lamps in 3 and 5 mm sizes. Features : All plastic mold type, milky diffused lens; low drive current of 10 to 15mA and fast response time, capable of pulse operation. Standard LED with T-1 package and 25 mA forward current.
Description
T-1 Package, Red, 25 mA Forward Current, Standard LEDs These lamps have luminous intensity ranging from 1 to 50 mcd. Packaging includes lamps in 3 and 5 mm sizes. Features : All plastic mold type, milky diffused lens; low drive current of 10 to 15mA and fast response time, capable of pulse operation. Standard LED with T-1 package and 25 mA forward current.

Suppliers

Company
Product
Description
Supplier Links
LED; Red;3mcd;3.8mmDia.;T-1;25mA If;700nm;Diffused, Dome;5V Vr;-40degC - 70079128 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red;3mcd;3.8mmDia.;T-1;25mA If;700nm;Diffused, Dome;5V Vr;-40degC
70079128
LED; Red;3mcd;3.8mmDia.;T-1;25mA If;700nm;Diffused, Dome;5V Vr;-40degC 70079128
T-1 Package, Red, 25 mA Forward Current, Standard LEDs These lamps have luminous intensity ranging from 1 to 50 mcd. Packaging includes lamps in 3 and 5 mm sizes. Features : All plastic mold type, milky diffused lens; low drive current of 10 to 15mA and fast response time, capable of pulse operation. Standard LED with T-1 package and 25 mA forward current.

T-1 Package, Red, 25 mA Forward Current, Standard LEDs
These lamps have luminous intensity ranging from 1 to 50 mcd. Packaging includes lamps in 3 and 5 mm sizes. Features : All plastic mold type, milky diffused lens; low drive current of 10 to 15mA and fast response time, capable of pulse operation.
Standard LED with T-1 package and 25 mA forward current.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70079128
Product Name LED; Red;3mcd;3.8mmDia.;T-1;25mA If;700nm;Diffused, Dome;5V Vr;-40degC
LED Package: 3.8mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Circular LED lamp - SLR-343PC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Green
Peak Wavelength 555 nm (5550 Å)
View Details
2 suppliers
Led Light Bar, White, 4000Lm, 32W; Light Color Sylvania - 23AH2544 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 32000 milliwatts
View Details