Automotive Navigation Data (AND) LED; Standard Bright PCB ;Green;50mcd;3mm;T-1;25mA;2.1V;565nm;50deg;GaP;Dome AND123G

Description
T-1 Package Type, 50 mcd Luminous Intensity, Ultra Bright LED Lamps These lamps have luminous intensity ranging from 1 to 50 mcd. Packaging includes lamps in 3 and 5 mm sizes. Features : All plastic mold type, milky diffused lens; low drive current of 10 to 15mA and fast response time, capable of pulse operation. GaP green standard LED with T-1 package.
Description
T-1 Package Type, 50 mcd Luminous Intensity, Ultra Bright LED Lamps These lamps have luminous intensity ranging from 1 to 50 mcd. Packaging includes lamps in 3 and 5 mm sizes. Features : All plastic mold type, milky diffused lens; low drive current of 10 to 15mA and fast response time, capable of pulse operation. GaP green standard LED with T-1 package.

Suppliers

Company
Product
Description
Supplier Links
LED; Standard Bright PCB ;Green;50mcd;3mm;T-1;25mA;2.1V;565nm;50deg;GaP;Dome - 70079127 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Standard Bright PCB ;Green;50mcd;3mm;T-1;25mA;2.1V;565nm;50deg;GaP;Dome
70079127
LED; Standard Bright PCB ;Green;50mcd;3mm;T-1;25mA;2.1V;565nm;50deg;GaP;Dome 70079127
T-1 Package Type, 50 mcd Luminous Intensity, Ultra Bright LED Lamps These lamps have luminous intensity ranging from 1 to 50 mcd. Packaging includes lamps in 3 and 5 mm sizes. Features : All plastic mold type, milky diffused lens; low drive current of 10 to 15mA and fast response time, capable of pulse operation. GaP green standard LED with T-1 package.

T-1 Package Type, 50 mcd Luminous Intensity, Ultra Bright LED Lamps
These lamps have luminous intensity ranging from 1 to 50 mcd. Packaging includes lamps in 3 and 5 mm sizes. Features : All plastic mold type, milky diffused lens; low drive current of 10 to 15mA and fast response time, capable of pulse operation.
GaP green standard LED with T-1 package.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70079127
Product Name LED; Standard Bright PCB ;Green;50mcd;3mm;T-1;25mA;2.1V;565nm;50deg;GaP;Dome
LED Package: 3mm
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
Led Light Bar, Cool Wht, 7100Lm, 1.458M; Light Colour Ledvance - 85AC2477 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 60000 milliwatts
View Details