Automotive Navigation Data (AND) LED; PCB ;Standard Bright;Red/Green;12mcd;5mm;T-1-3/4;25mA;2.1V;Diffused AND116SG

Description
Green, GaP Technology, Ultra Bright LED Lamps These lamps have luminous intensity ranging from 1 to 50 mcd. Packaging includes lamps in 3 and 5 mm sizes. Features : All plastic mold type, milky diffused lens; low drive current of 10 to 15mA and fast response time, capable of pulse operation.
Description
Green, GaP Technology, Ultra Bright LED Lamps These lamps have luminous intensity ranging from 1 to 50 mcd. Packaging includes lamps in 3 and 5 mm sizes. Features : All plastic mold type, milky diffused lens; low drive current of 10 to 15mA and fast response time, capable of pulse operation.

Suppliers

Company
Product
Description
Supplier Links
LED; PCB ;Standard Bright;Red/Green;12mcd;5mm;T-1-3/4;25mA;2.1V;Diffused - 70079150 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; PCB ;Standard Bright;Red/Green;12mcd;5mm;T-1-3/4;25mA;2.1V;Diffused
70079150
LED; PCB ;Standard Bright;Red/Green;12mcd;5mm;T-1-3/4;25mA;2.1V;Diffused 70079150
Green, GaP Technology, Ultra Bright LED Lamps These lamps have luminous intensity ranging from 1 to 50 mcd. Packaging includes lamps in 3 and 5 mm sizes. Features : All plastic mold type, milky diffused lens; low drive current of 10 to 15mA and fast response time, capable of pulse operation.

Green, GaP Technology, Ultra Bright LED Lamps
These lamps have luminous intensity ranging from 1 to 50 mcd. Packaging includes lamps in 3 and 5 mm sizes. Features : All plastic mold type, milky diffused lens; low drive current of 10 to 15mA and fast response time, capable of pulse operation.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70079150
Product Name LED; PCB ;Standard Bright;Red/Green;12mcd;5mm;T-1-3/4;25mA;2.1V;Diffused
LED Package: 5mm
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921700 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; White; Blue, green, red, white
Array Array
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D14DW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange; White
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Cluster LED - L4LRE/24V/835/NS/10IN/70496 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details