Automotive Navigation Data (AND) LED; Yellow; 18 mcd (Typ.); 5.8 mm + 0.2 mm; T-1 3/4; 30 mA; 2.1 V (Typ.); 5 V AND114Y

Description
Standard Bright Yellow LED Lamp, 30 mA Forward Current, 2.1 (Typ.) Forward Voltage, T-1 3⁄4 Package These lamps have luminous intensity ranging from 1 to 50 mcd. Packaging includes lamps in 3 and 5 mm sizes. Features : All plastic mold type, milky diffused lens; low drive current of 10 to 15mA and fast response time, capable of pulse operation.
Description
Standard Bright Yellow LED Lamp, 30 mA Forward Current, 2.1 (Typ.) Forward Voltage, T-1 3⁄4 Package These lamps have luminous intensity ranging from 1 to 50 mcd. Packaging includes lamps in 3 and 5 mm sizes. Features : All plastic mold type, milky diffused lens; low drive current of 10 to 15mA and fast response time, capable of pulse operation.

Suppliers

Company
Product
Description
Supplier Links
LED; Yellow; 18 mcd (Typ.); 5.8 mm + 0.2 mm; T-1 3/4; 30 mA; 2.1 V (Typ.); 5 V - 70079144 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Yellow; 18 mcd (Typ.); 5.8 mm + 0.2 mm; T-1 3/4; 30 mA; 2.1 V (Typ.); 5 V
70079144
LED; Yellow; 18 mcd (Typ.); 5.8 mm + 0.2 mm; T-1 3/4; 30 mA; 2.1 V (Typ.); 5 V 70079144
Standard Bright Yellow LED Lamp, 30 mA Forward Current, 2.1 (Typ.) Forward Voltage, T-1 3⁄4 Package These lamps have luminous intensity ranging from 1 to 50 mcd. Packaging includes lamps in 3 and 5 mm sizes. Features : All plastic mold type, milky diffused lens; low drive current of 10 to 15mA and fast response time, capable of pulse operation.

Standard Bright Yellow LED Lamp, 30 mA Forward Current, 2.1 (Typ.) Forward Voltage, T-1 3⁄4 Package
These lamps have luminous intensity ranging from 1 to 50 mcd. Packaging includes lamps in 3 and 5 mm sizes. Features : All plastic mold type, milky diffused lens; low drive current of 10 to 15mA and fast response time, capable of pulse operation.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70079144
Product Name LED; Yellow; 18 mcd (Typ.); 5.8 mm + 0.2 mm; T-1 3/4; 30 mA; 2.1 V (Typ.); 5 V
LED Package: 5.8 mm ± 0.2 mm
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details