Automotive Navigation Data (AND) LED; Red;50mcd;5.8mmDia.;T-1-3/4;30mA If;625nm;Diffused, Dome;5V Vr AND114S

Description
T-1 3⁄4 Package Type, Red, Standard Bright LED Lamps These lamps have luminous intensity ranging from 1 to 50 mcd. Packaging includes lamps in 3 and 5 mm sizes. Features : All plastic mold type, milky diffused lens; low drive current of 10 to 15mA and fast response time, capable of pulse operation. Standard bright LED lamps with low power requirement.
Description
T-1 3⁄4 Package Type, Red, Standard Bright LED Lamps These lamps have luminous intensity ranging from 1 to 50 mcd. Packaging includes lamps in 3 and 5 mm sizes. Features : All plastic mold type, milky diffused lens; low drive current of 10 to 15mA and fast response time, capable of pulse operation. Standard bright LED lamps with low power requirement.

Suppliers

Company
Product
Description
Supplier Links
LED; Red;50mcd;5.8mmDia.;T-1-3/4;30mA If;625nm;Diffused, Dome;5V Vr - 70079130 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red;50mcd;5.8mmDia.;T-1-3/4;30mA If;625nm;Diffused, Dome;5V Vr
70079130
LED; Red;50mcd;5.8mmDia.;T-1-3/4;30mA If;625nm;Diffused, Dome;5V Vr 70079130
T-1 3⁄4 Package Type, Red, Standard Bright LED Lamps These lamps have luminous intensity ranging from 1 to 50 mcd. Packaging includes lamps in 3 and 5 mm sizes. Features : All plastic mold type, milky diffused lens; low drive current of 10 to 15mA and fast response time, capable of pulse operation. Standard bright LED lamps with low power requirement.

T-1 3⁄4 Package Type, Red, Standard Bright LED Lamps
These lamps have luminous intensity ranging from 1 to 50 mcd. Packaging includes lamps in 3 and 5 mm sizes. Features : All plastic mold type, milky diffused lens; low drive current of 10 to 15mA and fast response time, capable of pulse operation.
Standard bright LED lamps with low power requirement.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70079130
Product Name LED; Red;50mcd;5.8mmDia.;T-1-3/4;30mA If;625nm;Diffused, Dome;5V Vr
LED Package: 5.8mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-2082-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 645 nm (5740 to 6450 Å)
View Details