Automotive Navigation Data (AND) LED; Red;18mcd;5mmDia.;T-1-3/4;25mA;30deg;Clear Dome;100mW;-40degC;+260degC AND113R

Description
These lamps have luminous intensity ranging from 1 to 50 mcd. Packaging includes lamps in 3 and 5 mm sizes. Features : All plastic mold type, milky diffused lens; low drive current of 10 to 15mA and fast response time, capable of pulse operation.
Description
These lamps have luminous intensity ranging from 1 to 50 mcd. Packaging includes lamps in 3 and 5 mm sizes. Features : All plastic mold type, milky diffused lens; low drive current of 10 to 15mA and fast response time, capable of pulse operation.

Suppliers

Company
Product
Description
Supplier Links
LED; Red;18mcd;5mmDia.;T-1-3/4;25mA;30deg;Clear Dome;100mW;-40degC;+260degC - 70079122 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red;18mcd;5mmDia.;T-1-3/4;25mA;30deg;Clear Dome;100mW;-40degC;+260degC
70079122
LED; Red;18mcd;5mmDia.;T-1-3/4;25mA;30deg;Clear Dome;100mW;-40degC;+260degC 70079122
These lamps have luminous intensity ranging from 1 to 50 mcd. Packaging includes lamps in 3 and 5 mm sizes. Features : All plastic mold type, milky diffused lens; low drive current of 10 to 15mA and fast response time, capable of pulse operation.

These lamps have luminous intensity ranging from 1 to 50 mcd. Packaging includes lamps in 3 and 5 mm sizes. Features : All plastic mold type, milky diffused lens; low drive current of 10 to 15mA and fast response time, capable of pulse operation.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70079122
Product Name LED; Red;18mcd;5mmDia.;T-1-3/4;25mA;30deg;Clear Dome;100mW;-40degC;+260degC
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043931 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
UV Emitter - MT3650W3-UV - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Flat
LED Type Ultraviolet
Peak Wavelength 365 nm (3650 Å)
View Details
Mini-mold Chip LED - SML-D14MW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers