Automotive Navigation Data (AND) LED; Standard PCB ;Green;50mcd;5mm;T-1-3/4;2.1V;565nm;30deg;GaP;Dome;5V;-55d AND113G

Description
T-1-3⁄4 Package Type, 2.1 V Voltage Forward, Standard Bright LED Lamps These lamps have luminous intensity ranging from 1 to 50 mcd. Packaging includes lamps in 3 and 5 mm sizes. Features : All plastic mold type, milky diffused lens; low drive current of 10 to 15mA and fast response time, capable of pulse operation. GaP green standard LED with T-1-3⁄4 package.
Description
T-1-3⁄4 Package Type, 2.1 V Voltage Forward, Standard Bright LED Lamps These lamps have luminous intensity ranging from 1 to 50 mcd. Packaging includes lamps in 3 and 5 mm sizes. Features : All plastic mold type, milky diffused lens; low drive current of 10 to 15mA and fast response time, capable of pulse operation. GaP green standard LED with T-1-3⁄4 package.

Suppliers

Company
Product
Description
Supplier Links
LED; Standard PCB ;Green;50mcd;5mm;T-1-3/4;2.1V;565nm;30deg;GaP;Dome;5V;-55d - 70079121 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Standard PCB ;Green;50mcd;5mm;T-1-3/4;2.1V;565nm;30deg;GaP;Dome;5V;-55d
70079121
LED; Standard PCB ;Green;50mcd;5mm;T-1-3/4;2.1V;565nm;30deg;GaP;Dome;5V;-55d 70079121
T-1-3⁄4 Package Type, 2.1 V Voltage Forward, Standard Bright LED Lamps These lamps have luminous intensity ranging from 1 to 50 mcd. Packaging includes lamps in 3 and 5 mm sizes. Features : All plastic mold type, milky diffused lens; low drive current of 10 to 15mA and fast response time, capable of pulse operation. GaP green standard LED with T-1-3⁄4 package.

T-1-3⁄4 Package Type, 2.1 V Voltage Forward, Standard Bright LED Lamps
These lamps have luminous intensity ranging from 1 to 50 mcd. Packaging includes lamps in 3 and 5 mm sizes. Features : All plastic mold type, milky diffused lens; low drive current of 10 to 15mA and fast response time, capable of pulse operation.
GaP green standard LED with T-1-3⁄4 package.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70079121
Product Name LED; Standard PCB ;Green;50mcd;5mm;T-1-3/4;2.1V;565nm;30deg;GaP;Dome;5V;-55d
LED Package: 5mm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
EXCELED™ series - SLI-343V8R - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 639 nm (6390 Å)
View Details
2 suppliers