Automationdirect.com Proximity Sensing System PTW-AP-5A

Description
INDUCTIVE PROXIMITY SENSOR, TUBULAR, 30MM DIAMETER X 50MM BODY, STAINLESS STEEL HOUSING, PNP, N.O. OUTPUT, 20MM SENSING DISTANCE, FLUSH, 100 HZ SWITCHING FREQUENCY, IP68, PIGTAIL.. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SENSOR, TUBULAR, 30MM DIAMETER X 50MM BODY, STAINLESS STEEL HOUSING, PNP, N.O. OUTPUT, 20MM SENSING DISTANCE, FLUSH, 100 HZ SWITCHING FREQUENCY, IP68, PIGTAIL.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensing System - 22670242 - Radwell International
Willingboro, NJ, United States
Proximity Sensing System
22670242
Proximity Sensing System 22670242
INDUCTIVE PROXIMITY SENSOR, TUBULAR, 30MM DIAMETER X 50MM BODY, STAINLESS STEEL HOUSING, PNP, N.O. OUTPUT, 20MM SENSING DISTANCE, FLUSH, 100 HZ SWITCHING FREQUENCY, IP68, PIGTAIL.. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, TUBULAR, 30MM DIAMETER X 50MM BODY, STAINLESS STEEL HOUSING, PNP, N.O. OUTPUT, 20MM SENSING DISTANCE, FLUSH, 100 HZ SWITCHING FREQUENCY, IP68, PIGTAIL.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 22670242
Product Name Proximity Sensing System
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3212LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Controller with Two Switching Outputs - optoCONTROL CLS1000-2Q-PP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details