Automationdirect.com Pressure Transmitter PTD25-10-VH

Description
PROSENSE VACUUM TRANSMITTER, -14.5 TO 0 PSIG RANGE, CERAMIC SENSING ELEMENT, VITON SEAL(S), 10-0 VDC ANALOG OUTPUT, 1/4IN MALE NPT PROCESS CONNECTION, 16 TO 32 VDC OPERATING VOLTAGE, 4-PIN M12 QUICK-DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
Description
PROSENSE VACUUM TRANSMITTER, -14.5 TO 0 PSIG RANGE, CERAMIC SENSING ELEMENT, VITON SEAL(S), 10-0 VDC ANALOG OUTPUT, 1/4IN MALE NPT PROCESS CONNECTION, 16 TO 32 VDC OPERATING VOLTAGE, 4-PIN M12 QUICK-DISCONNECT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter - 22663558 - Radwell International
Willingboro, NJ, United States
Pressure Transmitter
22663558
Pressure Transmitter 22663558
PROSENSE VACUUM TRANSMITTER, -14.5 TO 0 PSIG RANGE, CERAMIC SENSING ELEMENT, VITON SEAL(S), 10-0 VDC ANALOG OUTPUT, 1/4IN MALE NPT PROCESS CONNECTION, 16 TO 32 VDC OPERATING VOLTAGE, 4-PIN M12 QUICK-DISCONNECT. FREE 2 YEAR RADWELL WARRANTY

PROSENSE VACUUM TRANSMITTER, -14.5 TO 0 PSIG RANGE, CERAMIC SENSING ELEMENT, VITON SEAL(S), 10-0 VDC ANALOG OUTPUT, 1/4IN MALE NPT PROCESS CONNECTION, 16 TO 32 VDC OPERATING VOLTAGE, 4-PIN M12 QUICK-DISCONNECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pressure Transmitters
Product Number 22663558
Product Name Pressure Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - 85 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0363 to 102 psi (0.0255 to 71.45 m H2O)
Accuracy 0.5000 ±% FS
View Details
Differential pressure Transmitter - PCE-DDMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
View Details
Pressure transmitter - SPTE-B2R-PC10-B-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
MP Constant Current - MP502 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details