Automationdirect.com Pressure Transmitter PTD25-10-3000H

Description
PROSENSE PRESSURE TRANSMITTER, 0 TO 3000 PSIG RANGE, +/-0.75% ACCURACY, CERAMIC SENSING ELEMENT, VITON SEAL(S), 0-10 VDC ANALOG OUTPUT, 1/4IN MALE NPT PROCESS CONNECTION, 16 TO 32 VDC OPERATING VOLTAGE, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY
Description
PROSENSE PRESSURE TRANSMITTER, 0 TO 3000 PSIG RANGE, +/-0.75% ACCURACY, CERAMIC SENSING ELEMENT, VITON SEAL(S), 0-10 VDC ANALOG OUTPUT, 1/4IN MALE NPT PROCESS CONNECTION, 16 TO 32 VDC OPERATING VOLTAGE, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter - 22670357 - Radwell International
Willingboro, NJ, United States
Pressure Transmitter
22670357
Pressure Transmitter 22670357
PROSENSE PRESSURE TRANSMITTER, 0 TO 3000 PSIG RANGE, +/-0.75% ACCURACY, CERAMIC SENSING ELEMENT, VITON SEAL(S), 0-10 VDC ANALOG OUTPUT, 1/4IN MALE NPT PROCESS CONNECTION, 16 TO 32 VDC OPERATING VOLTAGE, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY

PROSENSE PRESSURE TRANSMITTER, 0 TO 3000 PSIG RANGE, +/-0.75% ACCURACY, CERAMIC SENSING ELEMENT, VITON SEAL(S), 0-10 VDC ANALOG OUTPUT, 1/4IN MALE NPT PROCESS CONNECTION, 16 TO 32 VDC OPERATING VOLTAGE, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pressure Transmitters
Product Number 22670357
Product Name Pressure Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Differential pressure (flow) transmitter - FKC-5 - Fuji Electric Corp. of America
Specs
Pressure Measurement Differential
View Details
Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details
Hydrostatic submersible pressure transmitter - PS4506 - ifm efector inc.
Specs
Signal Output Analog Voltage; Analog Current; analog signal
Pressure Measurement Gauge; Vacuum
Media Liquid
View Details
2 suppliers