PRESSURE TRANSMITTER, 0-1000 PSIG RANGE, +/-0.75% ACCURACY, 0-10 VDC ANALOG OUTPUT, CERAMIC SENSING ELEMENT, VITON SEAL, 0-10 VDC ANALOG OUTPUT, 1/4 INCH MALE NPT PROCESS CONNECTION, 16-32 VDC OPERATING VOLTAGE, 4-PIN M12 QUICK-DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Pressure Transmitters |
| Product Number | 22670392 |
| Product Name | Pressure Transmitter |