Automationdirect.com Pressure Transmitter PTD25-10-0200H

Description
PROSENSE PRESSURE TRANSMITTER, 0 TO 200 PSIG RANGE, CERAMIC SENSING ELEMENT, VITON SEAL(S), 0-10 VDC ANALOG OUTPUT, 1/4IN MALE NPT PROCESS CONNECTION, 16 TO 32 VDC OPERATING VOLTAGE, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY
Description
PROSENSE PRESSURE TRANSMITTER, 0 TO 200 PSIG RANGE, CERAMIC SENSING ELEMENT, VITON SEAL(S), 0-10 VDC ANALOG OUTPUT, 1/4IN MALE NPT PROCESS CONNECTION, 16 TO 32 VDC OPERATING VOLTAGE, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter - 22670376 - Radwell International
Willingboro, NJ, United States
Pressure Transmitter
22670376
Pressure Transmitter 22670376
PROSENSE PRESSURE TRANSMITTER, 0 TO 200 PSIG RANGE, CERAMIC SENSING ELEMENT, VITON SEAL(S), 0-10 VDC ANALOG OUTPUT, 1/4IN MALE NPT PROCESS CONNECTION, 16 TO 32 VDC OPERATING VOLTAGE, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY

PROSENSE PRESSURE TRANSMITTER, 0 TO 200 PSIG RANGE, CERAMIC SENSING ELEMENT, VITON SEAL(S), 0-10 VDC ANALOG OUTPUT, 1/4IN MALE NPT PROCESS CONNECTION, 16 TO 32 VDC OPERATING VOLTAGE, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pressure Transmitters
Product Number 22670376
Product Name Pressure Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Absolute, differential and gauge pressure transmitter for remote seal - FKM-F - Fuji Electric Corp. of America
Specs
Pressure Measurement Absolute; Differential; Gauge
View Details
Pressure sensors & Load sensors - Pressure transmitters - 984M - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0073 to 14.5 psi (0.0051 to 10.21 m H2O)
Accuracy 1 ±% FS
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pirani Vacuum Gauge Analog Transmitter - VacTest GTP 100 C - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage
Sensor Technology Pirani
Pressure Measurement Vacuum
View Details