Automationdirect.com Power Supply PSL-12-010

Description
SWITCHING POWER SUPPLY, PSL SERIES, 12 VDC @ 0.83A/9.96W, 120/240 VAC OR 125-375 VDC NOMINAL INPUT, 1-PHASE, ENCLOSED, PLASTIC HOUSING, 35MM DIN RAIL MOUNT, SCREW TERMINALS, NEC CLASS 2. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCHING POWER SUPPLY, PSL SERIES, 12 VDC @ 0.83A/9.96W, 120/240 VAC OR 125-375 VDC NOMINAL INPUT, 1-PHASE, ENCLOSED, PLASTIC HOUSING, 35MM DIN RAIL MOUNT, SCREW TERMINALS, NEC CLASS 2. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 119456659 - Radwell International
Willingboro, NJ, United States
Power Supply
119456659
Power Supply 119456659
SWITCHING POWER SUPPLY, PSL SERIES, 12 VDC @ 0.83A/9.96W, 120/240 VAC OR 125-375 VDC NOMINAL INPUT, 1-PHASE, ENCLOSED, PLASTIC HOUSING, 35MM DIN RAIL MOUNT, SCREW TERMINALS, NEC CLASS 2. FREE 2 YEAR RADWELL WARRANTY

SWITCHING POWER SUPPLY, PSL SERIES, 12 VDC @ 0.83A/9.96W, 120/240 VAC OR 125-375 VDC NOMINAL INPUT, 1-PHASE, ENCLOSED, PLASTIC HOUSING, 35MM DIN RAIL MOUNT, SCREW TERMINALS, NEC CLASS 2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply -  - Radwell International
Willingboro, NJ, United States
Power Supply
Power Supply
RHINO Power Supplies PSL-12-010

RHINO Power Supplies PSL-12-010

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Power Supplies Power Supplies
Product Number 119456659
Product Name Power Supply Power Supply
AC Output Voltage 240.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - TFD - Inductotherm Group
Specs
Type DC Power System
Applications Instrumentation, Heating
DC Output Power 50000 to 600000 watts
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 152A-20KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details