Automationdirect.com Power Supply PSH-24-080

Description
SWITCHING POWER SUPPLY, PSH SERIES, 24 VDC @ 3.4A/80W (ADJUSTABLE), 120/240 VAC NOMINAL INPUT, 1-PHASE, ENCLOSED, METAL HOUSING, 35MM DIN RAIL MOUNT, SCREW TERMINALS, HAZARDOUS LOCATION RATED. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCHING POWER SUPPLY, PSH SERIES, 24 VDC @ 3.4A/80W (ADJUSTABLE), 120/240 VAC NOMINAL INPUT, 1-PHASE, ENCLOSED, METAL HOUSING, 35MM DIN RAIL MOUNT, SCREW TERMINALS, HAZARDOUS LOCATION RATED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 119456602 - Radwell International
Willingboro, NJ, United States
Power Supply
119456602
Power Supply 119456602
SWITCHING POWER SUPPLY, PSH SERIES, 24 VDC @ 3.4A/80W (ADJUSTABLE), 120/240 VAC NOMINAL INPUT, 1-PHASE, ENCLOSED, METAL HOUSING, 35MM DIN RAIL MOUNT, SCREW TERMINALS, HAZARDOUS LOCATION RATED. FREE 2 YEAR RADWELL WARRANTY

SWITCHING POWER SUPPLY, PSH SERIES, 24 VDC @ 3.4A/80W (ADJUSTABLE), 120/240 VAC NOMINAL INPUT, 1-PHASE, ENCLOSED, METAL HOUSING, 35MM DIN RAIL MOUNT, SCREW TERMINALS, HAZARDOUS LOCATION RATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 119456602
Product Name Power Supply
AC Output Voltage 240.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1420-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Linear DC Power Supply - SPD1168X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-2 Open Power Supply - PS-24-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details