Automationdirect.com Molded Case Circuit Breaker GMCBU-1D-63

Description
GLADIATOR MINIATURE CIRCUIT BREAKER, 63A, 240 VAC / 60 VDC, 1-POLE, D CURVE, THERMAL MAGNETIC, 10KA @ 120/240 VAC INTERRUPTING RATING, 35MM DIN RAIL MOUNT.. FREE 2 YEAR RADWELL WARRANTY
Description
GLADIATOR MINIATURE CIRCUIT BREAKER, 63A, 240 VAC / 60 VDC, 1-POLE, D CURVE, THERMAL MAGNETIC, 10KA @ 120/240 VAC INTERRUPTING RATING, 35MM DIN RAIL MOUNT.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 129641930 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
129641930
Molded Case Circuit Breaker 129641930
GLADIATOR MINIATURE CIRCUIT BREAKER, 63A, 240 VAC / 60 VDC, 1-POLE, D CURVE, THERMAL MAGNETIC, 10KA @ 120/240 VAC INTERRUPTING RATING, 35MM DIN RAIL MOUNT.. FREE 2 YEAR RADWELL WARRANTY

GLADIATOR MINIATURE CIRCUIT BREAKER, 63A, 240 VAC / 60 VDC, 1-POLE, D CURVE, THERMAL MAGNETIC, 10KA @ 120/240 VAC INTERRUPTING RATING, 35MM DIN RAIL MOUNT.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 129641930
Product Name Molded Case Circuit Breaker
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Molded Single Pole AC Case Circuit Breakers - 1CU13L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 13 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Electronic circuit breaker - 787-1664 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
140G 125A Frame Molded Case Ckt-Bkr - 140G-H0C4-C30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 4
Features Molded Case Circuit Breaker
View Details