Automationdirect.com Pushbutton GCX1212-120

Description
PUSHBUTTON, 22MM BARREL SIZE, MOMENTARY, INCANDESCENT ILLUMINATED, 1 N.O. CONTACT, METAL BASE, METAL BEZEL, GREEN, EXTENDED OPERATOR, 30MM OPERATOR SIZE, ROUND, PLASTIC, 120 VAC/VDC, FULL VOLTAGE, IP65. FREE 2 YEAR RADWELL WARRANTY
Description
PUSHBUTTON, 22MM BARREL SIZE, MOMENTARY, INCANDESCENT ILLUMINATED, 1 N.O. CONTACT, METAL BASE, METAL BEZEL, GREEN, EXTENDED OPERATOR, 30MM OPERATOR SIZE, ROUND, PLASTIC, 120 VAC/VDC, FULL VOLTAGE, IP65. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 16400439 - Radwell International
Willingboro, NJ, United States
Pushbutton
16400439
Pushbutton 16400439
PUSHBUTTON, 22MM BARREL SIZE, MOMENTARY, INCANDESCENT ILLUMINATED, 1 N.O. CONTACT, METAL BASE, METAL BEZEL, GREEN, EXTENDED OPERATOR, 30MM OPERATOR SIZE, ROUND, PLASTIC, 120 VAC/VDC, FULL VOLTAGE, IP65. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, 22MM BARREL SIZE, MOMENTARY, INCANDESCENT ILLUMINATED, 1 N.O. CONTACT, METAL BASE, METAL BEZEL, GREEN, EXTENDED OPERATOR, 30MM OPERATOR SIZE, ROUND, PLASTIC, 120 VAC/VDC, FULL VOLTAGE, IP65. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 16400439
Product Name Pushbutton
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details