Automationdirect.com Terminal Blk/Strip Wiring Dev DN-T1/0

Description
SINGLE-LEVEL TERMINAL BLOCK, ACCEPTS WIRE SIZE 14-1/0 AWG, GRAY, 130 AMP, 600 VOLT RATED (UL), 35 MM DIN RAIL MOUNT, PACKAGE OF 25. FREE 2 YEAR RADWELL WARRANTY
Description
SINGLE-LEVEL TERMINAL BLOCK, ACCEPTS WIRE SIZE 14-1/0 AWG, GRAY, 130 AMP, 600 VOLT RATED (UL), 35 MM DIN RAIL MOUNT, PACKAGE OF 25. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 387692 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
387692
Terminal Blk/Strip Wiring Dev 387692
SINGLE-LEVEL TERMINAL BLOCK, ACCEPTS WIRE SIZE 14-1/0 AWG, GRAY, 130 AMP, 600 VOLT RATED (UL), 35 MM DIN RAIL MOUNT, PACKAGE OF 25. FREE 2 YEAR RADWELL WARRANTY

SINGLE-LEVEL TERMINAL BLOCK, ACCEPTS WIRE SIZE 14-1/0 AWG, GRAY, 130 AMP, 600 VOLT RATED (UL), 35 MM DIN RAIL MOUNT, PACKAGE OF 25. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 387692
Product Name Terminal Blk/Strip Wiring Dev
Current Rating 130 amps
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details
Type 94.14 - PCB socket - 9414 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details