Automationdirect.com Terminal Blk/Strip Wiring Dev DN-F6L24

Description
FUSE TERMINAL BLOCK, BLOWN FUSE INDICATOR, ACCEPTS WIRE SIZE 20-6 AWG, 30 A, 600 V RATED UL, 24 VAC/VDC LED INICATOR, 35 MM DIN RAIL MOUNT, 100KA SCCR, PACKS OF 10. FREE 2 YEAR RADWELL WARRANTY
Description
FUSE TERMINAL BLOCK, BLOWN FUSE INDICATOR, ACCEPTS WIRE SIZE 20-6 AWG, 30 A, 600 V RATED UL, 24 VAC/VDC LED INICATOR, 35 MM DIN RAIL MOUNT, 100KA SCCR, PACKS OF 10. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 9764 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
9764
Terminal Blk/Strip Wiring Dev 9764
FUSE TERMINAL BLOCK, BLOWN FUSE INDICATOR, ACCEPTS WIRE SIZE 20-6 AWG, 30 A, 600 V RATED UL, 24 VAC/VDC LED INICATOR, 35 MM DIN RAIL MOUNT, 100KA SCCR, PACKS OF 10. FREE 2 YEAR RADWELL WARRANTY

FUSE TERMINAL BLOCK, BLOWN FUSE INDICATOR, ACCEPTS WIRE SIZE 20-6 AWG, 30 A, 600 V RATED UL, 24 VAC/VDC LED INICATOR, 35 MM DIN RAIL MOUNT, 100KA SCCR, PACKS OF 10. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 9764
Product Name Terminal Blk/Strip Wiring Dev
Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 96.72 - Screw terminal (Plate clamp) socket - 9672 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.005 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
4 suppliers
Double-deck terminal block - Through terminal block - 2002-2233 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details