Autec Power Inc. WM-Q Series "The Queen" Industrial Wall-Mount Adapter WM09Q-240I

Description
The Queen (WM-Q Series) is an Industrial Wall Mount Power Supply. The unit has a universal input voltage of 100–240Vac, an efficiency level VI rating and is available in power ratings of 3W, 8W, 9W, 12W, 15W, 18W, 30W, and 36W. AC blade options include US/EU/AU/UK and an optional interchangeable blades. The Queen is UL, CE, and FCC Certified and will power consumer electronics, office equipment, and industrial equipment.
Description
The Queen (WM-Q Series) is an Industrial Wall Mount Power Supply. The unit has a universal input voltage of 100–240Vac, an efficiency level VI rating and is available in power ratings of 3W, 8W, 9W, 12W, 15W, 18W, 30W, and 36W. AC blade options include US/EU/AU/UK and an optional interchangeable blades. The Queen is UL, CE, and FCC Certified and will power consumer electronics, office equipment, and industrial equipment.

Suppliers

Company
Product
Description
Supplier Links
WM-Q Series
Frisco, TX, United States
WM-Q Series "The Queen" Industrial Wall-Mount Adapter
WM09Q-240I
WM-Q Series "The Queen" Industrial Wall-Mount Adapter WM09Q-240I
The Queen (WM-Q Series) is an Industrial Wall Mount Power Supply. The unit has a universal input voltage of 100–240Vac, an efficiency level VI rating and is available in power ratings of 3W, 8W, 9W, 12W, 15W, 18W, 30W, and 36W. AC blade options include US/EU/AU/UK and an optional interchangeable blades. The Queen is UL, CE, and FCC Certified and will power consumer electronics, office equipment, and industrial equipment.

The Queen (WM-Q Series) is an Industrial Wall Mount Power Supply. The unit has a universal input voltage of 100–240Vac, an efficiency level VI rating and is available in power ratings of 3W, 8W, 9W, 12W, 15W, 18W, 30W, and 36W. AC blade options include US/EU/AU/UK and an optional interchangeable blades. The Queen is UL, CE, and FCC Certified and will power consumer electronics, office equipment, and industrial equipment.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number WM09Q-240I
Product Name WM-Q Series "The Queen" Industrial Wall-Mount Adapter
Type AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 750W 2U(1+1)Redundant with PFC - RPS8-750ATX-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 60 C (32 to 140 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / BSMI
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Mini Encapsulated - Linear Power Supplies, Single and Dual Tracking Outputs, with Screw Terminals, -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; DC-DC Converter; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details