Autec Power Inc. WM-P6-USB Series "The Dash" Industrial Wall-Mount Adapter WM048P6-240I

Description
The Dash (WM-P6-USB) is a USB Wall Mount Industrial Power Supply with 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 3W, 6W, 12W, 15W, 18W, 24W, 36W, and 48W. AC blade types include US/EU/AU/UK/CN/JP and optional features include interchangeable blades, space saver design, and flipping AC inlet.
Description
The Dash (WM-P6-USB) is a USB Wall Mount Industrial Power Supply with 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 3W, 6W, 12W, 15W, 18W, 24W, 36W, and 48W. AC blade types include US/EU/AU/UK/CN/JP and optional features include interchangeable blades, space saver design, and flipping AC inlet.

Suppliers

Company
Product
Description
Supplier Links
WM-P6-USB Series
Frisco, TX, United States
WM-P6-USB Series "The Dash" Industrial Wall-Mount Adapter
WM048P6-240I
WM-P6-USB Series "The Dash" Industrial Wall-Mount Adapter WM048P6-240I
The Dash (WM-P6-USB) is a USB Wall Mount Industrial Power Supply with 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 3W, 6W, 12W, 15W, 18W, 24W, 36W, and 48W. AC blade types include US/EU/AU/UK/CN/JP and optional features include interchangeable blades, space saver design, and flipping AC inlet.

The Dash (WM-P6-USB) is a USB Wall Mount Industrial Power Supply with 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 3W, 6W, 12W, 15W, 18W, 24W, 36W, and 48W. AC blade types include US/EU/AU/UK/CN/JP and optional features include interchangeable blades, space saver design, and flipping AC inlet.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number WM048P6-240I
Product Name WM-P6-USB Series "The Dash" Industrial Wall-Mount Adapter
Type AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details