Austin Company (The) Pushbutton Enclosure AB-D1PPB

Description
STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 2-1/2 INCH 2.5 WIDTH IN INCH 10-5/8 INCH 10.625 HEIGHT IN INCH 2-3/8 INCH 2.375 DEPTH IN INCH UL 50, CUL APPROVAL 2.25 INCH W BRACKET, PENDANT MOUNTING NEMA 4/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 30 MM DIA DEVICE HOLE SIZE 4 DEVICE HOLE(S) APPLICATION PILOT LIGHT, PUSHBUTTON, SWITCH COVER TYPE GASKETED, SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER HUB SIZE (1) 3/4 INCH CONDUIT TOP DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN PPB MODEL
Datasheet
Description
STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 2-1/2 INCH 2.5 WIDTH IN INCH 10-5/8 INCH 10.625 HEIGHT IN INCH 2-3/8 INCH 2.375 DEPTH IN INCH UL 50, CUL APPROVAL 2.25 INCH W BRACKET, PENDANT MOUNTING NEMA 4/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 30 MM DIA DEVICE HOLE SIZE 4 DEVICE HOLE(S) APPLICATION PILOT LIGHT, PUSHBUTTON, SWITCH COVER TYPE GASKETED, SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER HUB SIZE (1) 3/4 INCH CONDUIT TOP DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN PPB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - AB-D1PPB - Austin Company (The)
Cleveland, OH, USA
Pushbutton Enclosure
AB-D1PPB
Pushbutton Enclosure AB-D1PPB
STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 2-1/2 INCH 2.5 WIDTH IN INCH 10-5/8 INCH 10.625 HEIGHT IN INCH 2-3/8 INCH 2.375 DEPTH IN INCH UL 50, CUL APPROVAL 2.25 INCH W BRACKET, PENDANT MOUNTING NEMA 4/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 30 MM DIA DEVICE HOLE SIZE 4 DEVICE HOLE(S) APPLICATION PILOT LIGHT, PUSHBUTTON, SWITCH COVER TYPE GASKETED, SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER HUB SIZE (1) 3/4 INCH CONDUIT TOP DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN PPB MODEL
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 2-1/2 INCH
  • 2.5 WIDTH IN INCH
  • 10-5/8 INCH
  • 10.625 HEIGHT IN INCH
  • 2-3/8 INCH
  • 2.375 DEPTH IN INCH
  • UL 50, CUL APPROVAL
  • 2.25 INCH W BRACKET, PENDANT MOUNTING
  • NEMA 4/12/13 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • 1-ROW VERTICAL DEVICE HOLE LOCATION
  • 30 MM DIA DEVICE HOLE SIZE
  • 4 DEVICE HOLE(S)
  • APPLICATION PILOT LIGHT, PUSHBUTTON, SWITCH
  • COVER TYPE GASKETED, SCREW ON
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • HUB SIZE (1) 3/4 INCH CONDUIT TOP
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • PPB MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-D1PPB
Product Name Pushbutton Enclosure
NEMA Rating Type 4; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TK Series Enclosures - 120-908 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 10 inch (254 mm)
Width 7.09 inch (180 mm)
View Details
4 suppliers
Hand Held Enclosures - 222317 - RS Components, Ltd.
Specs
Length 3.35 inch (85 mm)
Width 1.77 inch (45 mm)
Depth 1.3 inch (33 mm)
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
NEMA Rating Type 4
Length 2.51 to 8.74 inch (63.75 to 222 mm)
Width 1.41 to 6.25 inch (35.81 to 159 mm)
View Details