Austin Company (The) Pushbutton Enclosure AB-D1FPB

Description
304 STAINLESS STEEL MATERIAL 3-1/2 INCH 3.5 WIDTH IN INCH 11-1/4 INCH 11.25 HEIGHT IN INCH 3 INCH 3 DEPTH IN INCH UL 50, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 4/4X/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 30 MM DIA DEVICE HOLE SIZE 4 DEVICE HOLE(S) APPLICATION PILOT LIGHT, PUSHBUTTON, SWITCH COVER TYPE GASKETED, SCREW ON ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, SPLASHING WATER, WINDBLOWN DUST AND RAIN DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN FPB MODEL
Datasheet
Description
304 STAINLESS STEEL MATERIAL 3-1/2 INCH 3.5 WIDTH IN INCH 11-1/4 INCH 11.25 HEIGHT IN INCH 3 INCH 3 DEPTH IN INCH UL 50, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 4/4X/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 30 MM DIA DEVICE HOLE SIZE 4 DEVICE HOLE(S) APPLICATION PILOT LIGHT, PUSHBUTTON, SWITCH COVER TYPE GASKETED, SCREW ON ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, SPLASHING WATER, WINDBLOWN DUST AND RAIN DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN FPB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - AB-D1FPB - Austin Company (The)
Cleveland, OH, USA
Pushbutton Enclosure
AB-D1FPB
Pushbutton Enclosure AB-D1FPB
304 STAINLESS STEEL MATERIAL 3-1/2 INCH 3.5 WIDTH IN INCH 11-1/4 INCH 11.25 HEIGHT IN INCH 3 INCH 3 DEPTH IN INCH UL 50, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 4/4X/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 30 MM DIA DEVICE HOLE SIZE 4 DEVICE HOLE(S) APPLICATION PILOT LIGHT, PUSHBUTTON, SWITCH COVER TYPE GASKETED, SCREW ON ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, SPLASHING WATER, WINDBLOWN DUST AND RAIN DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN FPB MODEL
  • 304 STAINLESS STEEL MATERIAL
  • 3-1/2 INCH
  • 3.5 WIDTH IN INCH
  • 11-1/4 INCH
  • 11.25 HEIGHT IN INCH
  • 3 INCH
  • 3 DEPTH IN INCH
  • UL 50, CUL APPROVAL
  • EXTERNAL FEET MOUNTING
  • NEMA 4/4X/12/13 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • 1-ROW VERTICAL DEVICE HOLE LOCATION
  • 30 MM DIA DEVICE HOLE SIZE
  • 4 DEVICE HOLE(S)
  • APPLICATION PILOT LIGHT, PUSHBUTTON, SWITCH
  • COVER TYPE GASKETED, SCREW ON
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, SPLASHING WATER, WINDBLOWN DUST AND RAIN
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • FPB MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-D1FPB
Product Name Pushbutton Enclosure
NEMA Rating Type 4; Type 4X; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TG Series Enclosures - 100-412-01 - Altech Corp.
Specs
Length 9.92 inch (252 mm)
Width 6.38 inch (162 mm)
Depth 3.54 inch (89.92 mm)
View Details
3 suppliers
General Purpose Enclosures - 2137198 - RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Width 3.31 inch (84 mm)
Depth 2.2 inch (56 mm)
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
NEMA Rating Type 4 (optional feature)
Length 1.96 to 7.55 inch (49.78 to 192 mm)
Width 1.96 to 4.4 inch (49.78 to 112 mm)
View Details