Austin Company (The) Pushbutton Enclosure AB-B5SPB

Description
SLOPED FRONT TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 13 INCH 13 WIDTH IN INCH 6-3/4 INCH 6.75 HEIGHT IN INCH 7-1/4 INCH 7.25 DEPTH IN INCH UL 50, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 4/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 2-ROW HORIZONTAL DEVICE HOLE LOCATION 30 MM DIA DEVICE HOLE SIZE 10 DEVICE HOLE(S) APPLICATION PILOT LIGHT, PUSHBUTTON, SWITCH COVER TYPE GASKETED, SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SPB MODEL
Datasheet
Description
SLOPED FRONT TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 13 INCH 13 WIDTH IN INCH 6-3/4 INCH 6.75 HEIGHT IN INCH 7-1/4 INCH 7.25 DEPTH IN INCH UL 50, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 4/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 2-ROW HORIZONTAL DEVICE HOLE LOCATION 30 MM DIA DEVICE HOLE SIZE 10 DEVICE HOLE(S) APPLICATION PILOT LIGHT, PUSHBUTTON, SWITCH COVER TYPE GASKETED, SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SPB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - AB-B5SPB - Austin Company (The)
Cleveland, OH, USA
Pushbutton Enclosure
AB-B5SPB
Pushbutton Enclosure AB-B5SPB
SLOPED FRONT TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 13 INCH 13 WIDTH IN INCH 6-3/4 INCH 6.75 HEIGHT IN INCH 7-1/4 INCH 7.25 DEPTH IN INCH UL 50, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 4/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 2-ROW HORIZONTAL DEVICE HOLE LOCATION 30 MM DIA DEVICE HOLE SIZE 10 DEVICE HOLE(S) APPLICATION PILOT LIGHT, PUSHBUTTON, SWITCH COVER TYPE GASKETED, SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SPB MODEL
  • SLOPED FRONT TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 13 INCH
  • 13 WIDTH IN INCH
  • 6-3/4 INCH
  • 6.75 HEIGHT IN INCH
  • 7-1/4 INCH
  • 7.25 DEPTH IN INCH
  • UL 50, CUL APPROVAL
  • EXTERNAL FEET MOUNTING
  • NEMA 4/12/13 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • 2-ROW HORIZONTAL DEVICE HOLE LOCATION
  • 30 MM DIA DEVICE HOLE SIZE
  • 10 DEVICE HOLE(S)
  • APPLICATION PILOT LIGHT, PUSHBUTTON, SWITCH
  • COVER TYPE GASKETED, SCREW ON
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • SPB MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-B5SPB
Product Name Pushbutton Enclosure
NEMA Rating Type 4; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure for 22mm Pushbutton, 2 opr, Thermoplastic, Wht/Blk, 51Lx68Wx104H mm - 70074667 - Allied Electronics, Inc.
Specs
NEMA Rating Type 4X; Type 12
Material Thermoplastic
Mounting Type Wall Mount
View Details
Enclosures For Wearable Electronics - BODY-CASE - OKW Enclosures, Inc.
Specs
Length 1.97 to 2.44 inch (50.04 to 61.98 mm)
Width 1.61 to 1.81 inch (40.89 to 45.97 mm)
Depth 0.6300 to 0.6700 inch (16 to 17.02 mm)
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Length 4.01 inch (102 mm)
Width 7.87 to 15.74 inch (200 to 400 mm)
Depth 7.87 inch (200 mm)
View Details