Austin Company (The) Pushbutton Enclosure AB-A1DPB

Description
EXTRA DEEP TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 3-1/2 INCH 3.5 WIDTH IN INCH 3-1/2 INCH 3.5 HEIGHT IN INCH 4-1/2 INCH 4.5 DEPTH IN INCH UL 50, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 4/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 30 MM DIA DEVICE HOLE SIZE 1 DEVICE HOLE(S) APPLICATION PILOT LIGHT, PUSHBUTTON, SWITCH COVER TYPE GASKETED, SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN DPB MODEL
Datasheet
Description
EXTRA DEEP TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 3-1/2 INCH 3.5 WIDTH IN INCH 3-1/2 INCH 3.5 HEIGHT IN INCH 4-1/2 INCH 4.5 DEPTH IN INCH UL 50, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 4/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 30 MM DIA DEVICE HOLE SIZE 1 DEVICE HOLE(S) APPLICATION PILOT LIGHT, PUSHBUTTON, SWITCH COVER TYPE GASKETED, SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN DPB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - AB-A1DPB - Austin Company (The)
Cleveland, OH, USA
Pushbutton Enclosure
AB-A1DPB
Pushbutton Enclosure AB-A1DPB
EXTRA DEEP TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 3-1/2 INCH 3.5 WIDTH IN INCH 3-1/2 INCH 3.5 HEIGHT IN INCH 4-1/2 INCH 4.5 DEPTH IN INCH UL 50, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 4/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 30 MM DIA DEVICE HOLE SIZE 1 DEVICE HOLE(S) APPLICATION PILOT LIGHT, PUSHBUTTON, SWITCH COVER TYPE GASKETED, SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN DPB MODEL
  • EXTRA DEEP TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 3-1/2 INCH
  • 3.5 WIDTH IN INCH
  • 3-1/2 INCH
  • 3.5 HEIGHT IN INCH
  • 4-1/2 INCH
  • 4.5 DEPTH IN INCH
  • UL 50, CUL APPROVAL
  • EXTERNAL FEET MOUNTING
  • NEMA 4/12/13 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • 1-ROW VERTICAL DEVICE HOLE LOCATION
  • 30 MM DIA DEVICE HOLE SIZE
  • 1 DEVICE HOLE(S)
  • APPLICATION PILOT LIGHT, PUSHBUTTON, SWITCH
  • COVER TYPE GASKETED, SCREW ON
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • DPB MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-A1DPB
Product Name Pushbutton Enclosure
NEMA Rating Type 4; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TK Series Enclosures - 120-908 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 10 inch (254 mm)
Width 7.09 inch (180 mm)
View Details
4 suppliers
Hand Held Enclosures - 507983 - RS Components, Ltd.
Specs
Length 5.71 inch (145 mm)
Width 3.15 inch (80 mm)
Depth 1.46 inch (37 mm)
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Length 4.01 inch (102 mm)
Width 7.87 to 15.74 inch (200 to 400 mm)
Depth 7.87 inch (200 mm)
View Details