Austin Company (The) Floor Mount Disconnect Enclosure AB-907720FSND/DSC

Description
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 77.62 INCH 77.62 WIDTH IN INCH 90 INCH 90 HEIGHT IN INCH 20 INCH 20 DEPTH IN INCH UL 508, CUL APPROVAL FLOOR MOUNTING NEMA 12 ENCLOSURE 10 GAUGE MATERIAL SPECIFICATION TWO DOOR SINGLE ACCESS AB-9077DSCP BACK PANEL CONTINUOUS HINGE, 3 POINT LATCH WITH PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING INCLUSION PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED PANEL SIZE 72 INCH WIDTH X 78 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SND/DSC MODEL
Datasheet
Description
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 77.62 INCH 77.62 WIDTH IN INCH 90 INCH 90 HEIGHT IN INCH 20 INCH 20 DEPTH IN INCH UL 508, CUL APPROVAL FLOOR MOUNTING NEMA 12 ENCLOSURE 10 GAUGE MATERIAL SPECIFICATION TWO DOOR SINGLE ACCESS AB-9077DSCP BACK PANEL CONTINUOUS HINGE, 3 POINT LATCH WITH PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING INCLUSION PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED PANEL SIZE 72 INCH WIDTH X 78 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SND/DSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Mount Disconnect Enclosure - AB-907720FSND/DSC - Austin Company (The)
Cleveland, OH, USA
Floor Mount Disconnect Enclosure
AB-907720FSND/DSC
Floor Mount Disconnect Enclosure AB-907720FSND/DSC
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 77.62 INCH 77.62 WIDTH IN INCH 90 INCH 90 HEIGHT IN INCH 20 INCH 20 DEPTH IN INCH UL 508, CUL APPROVAL FLOOR MOUNTING NEMA 12 ENCLOSURE 10 GAUGE MATERIAL SPECIFICATION TWO DOOR SINGLE ACCESS AB-9077DSCP BACK PANEL CONTINUOUS HINGE, 3 POINT LATCH WITH PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING INCLUSION PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED PANEL SIZE 72 INCH WIDTH X 78 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SND/DSC MODEL
  • FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 77.62 INCH
  • 77.62 WIDTH IN INCH
  • 90 INCH
  • 90 HEIGHT IN INCH
  • 20 INCH
  • 20 DEPTH IN INCH
  • UL 508, CUL APPROVAL
  • FLOOR MOUNTING
  • NEMA 12 ENCLOSURE
  • 10 GAUGE MATERIAL SPECIFICATION
  • TWO DOOR SINGLE ACCESS
  • AB-9077DSCP BACK PANEL
  • CONTINUOUS HINGE, 3 POINT LATCH WITH PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING
  • INCLUSION PRINT POCKET
  • PANEL COLOR WHITE
  • PANEL FINISH PAINTED
  • PANEL SIZE 72 INCH WIDTH X 78 INCH HEIGHT
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • SND/DSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-907720FSND/DSC
Product Name Floor Mount Disconnect Enclosure
NEMA Rating Type 12
Length 90 inch (2286 mm)
Width 77.62 inch (1972 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 8194005 - RS Components, Ltd.
Specs
Length 10.63 inch (270 mm)
Width 3.58 inch (91 mm)
Depth 9.72 inch (247 mm)
View Details
EJBX empty enclosure - flameproof ex d iib h2 enclosures ejbx 1 - BARTEC
Specs
Material Steel - Stainless
Features Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 137-012 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 14.17 inch (360 mm)
Width 10 inch (254 mm)
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details