Austin Company (The) Wiring Gutter/Trough AB-8896RTG

Description
FABRICATED STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE, GALVANIZED FINISH 96 INCH 96 LENGTH IN INCH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH UL 870, CUL 870 APPROVAL NEMA 3R ENCLOSURE SCREW, SLIP ON COVER TYPE WIRING TROUGH HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
Datasheet
Description
FABRICATED STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE, GALVANIZED FINISH 96 INCH 96 LENGTH IN INCH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH UL 870, CUL 870 APPROVAL NEMA 3R ENCLOSURE SCREW, SLIP ON COVER TYPE WIRING TROUGH HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Gutter/Trough - AB-8896RTG - Austin Company (The)
Cleveland, OH, USA
Wiring Gutter/Trough
AB-8896RTG
Wiring Gutter/Trough AB-8896RTG
FABRICATED STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE, GALVANIZED FINISH 96 INCH 96 LENGTH IN INCH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH UL 870, CUL 870 APPROVAL NEMA 3R ENCLOSURE SCREW, SLIP ON COVER TYPE WIRING TROUGH HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
  • FABRICATED STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE, GALVANIZED FINISH
  • 96 INCH
  • 96 LENGTH IN INCH
  • 8 INCH
  • 8 WIDTH IN INCH
  • 8 INCH
  • 8 HEIGHT IN INCH
  • UL 870, CUL 870 APPROVAL
  • NEMA 3R ENCLOSURE
  • SCREW, SLIP ON COVER TYPE
  • WIRING TROUGH
  • HEIGHT IN INCH - UOM IN
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • AB MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category Wireways
Product Number AB-8896RTG
Product Name Wiring Gutter/Trough
Style Wiring Trough
Material Steel
Straight Section Length Other Length; (96 INCH)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Commercial - Splitter Trough - CN4ST3204 - Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length Other Length; (7 in)
View Details
Wireway Straight Section - S6612 - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 12"
View Details
Wiring Gutter/Trough - FT6636 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 36"
View Details