Pentair, Inc. Wireway Elbow F121290EOUTGV

Description
" OUTSIDE OPENING TYPE 14/16 GAUGE STEEL MATERIAL UNPAINTED GALVANIZED FINISH 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH UL 870, CSA C22.2, CUL APPROVAL NEMA 1, IP30 ENCLOSURE 90 DEG BEND ANGLE LAY IN WIREWAY TYPE HOFFMAN[R] BRAND LENGTH 16 INCH HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet
Description
" OUTSIDE OPENING TYPE 14/16 GAUGE STEEL MATERIAL UNPAINTED GALVANIZED FINISH 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH UL 870, CSA C22.2, CUL APPROVAL NEMA 1, IP30 ENCLOSURE 90 DEG BEND ANGLE LAY IN WIREWAY TYPE HOFFMAN[R] BRAND LENGTH 16 INCH HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Elbow - F121290EOUTGV - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wireway Elbow
F121290EOUTGV
Wireway Elbow F121290EOUTGV
" OUTSIDE OPENING TYPE 14/16 GAUGE STEEL MATERIAL UNPAINTED GALVANIZED FINISH 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH UL 870, CSA C22.2, CUL APPROVAL NEMA 1, IP30 ENCLOSURE 90 DEG BEND ANGLE LAY IN WIREWAY TYPE HOFFMAN[R] BRAND LENGTH 16 INCH HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "

"

  • OUTSIDE OPENING TYPE
  • 14/16 GAUGE STEEL MATERIAL
  • UNPAINTED GALVANIZED FINISH
  • 12 INCH
  • 12 WIDTH IN INCH
  • 12 INCH
  • 12 HEIGHT IN INCH
  • UL 870, CSA C22.2, CUL APPROVAL
  • NEMA 1, IP30 ENCLOSURE
  • 90 DEG BEND ANGLE
  • LAY IN WIREWAY TYPE
  • HOFFMAN[R] BRAND
  • LENGTH 16 INCH
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F121290EOUTGV
Product Name Wireway Elbow
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485C120 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 4"x4"
Material Steel
Straight Section Length 12"; Other Length; (120 in)
View Details
Wireway Straight Section - F66T112GVWK - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 12"
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details