Austin Company (The) Multipurpose Wall Mount Enclosure AB-886WS

Description
ONE DOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH UL 50, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 3R ENCLOSURE CONTINUOUS HINGE WITH PIN, PADLOCKABLE DRAW PULL CATCH COVER TYPE OUTDOOR SERVICE TYPE AB-88NP BACK PANEL ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, RAIN, SLEET DEPTH WITH DOOR 6 INCH PANEL COLOR WHITE PANEL FINISH PAINTED HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WS MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH UL 50, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 3R ENCLOSURE CONTINUOUS HINGE WITH PIN, PADLOCKABLE DRAW PULL CATCH COVER TYPE OUTDOOR SERVICE TYPE AB-88NP BACK PANEL ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, RAIN, SLEET DEPTH WITH DOOR 6 INCH PANEL COLOR WHITE PANEL FINISH PAINTED HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - AB-886WS - Austin Company (The)
Cleveland, OH, USA
Multipurpose Wall Mount Enclosure
AB-886WS
Multipurpose Wall Mount Enclosure AB-886WS
ONE DOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH UL 50, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 3R ENCLOSURE CONTINUOUS HINGE WITH PIN, PADLOCKABLE DRAW PULL CATCH COVER TYPE OUTDOOR SERVICE TYPE AB-88NP BACK PANEL ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, RAIN, SLEET DEPTH WITH DOOR 6 INCH PANEL COLOR WHITE PANEL FINISH PAINTED HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WS MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • GALVANIZED, POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 8 INCH
  • 8 WIDTH IN INCH
  • 8 INCH
  • 8 HEIGHT IN INCH
  • UL 50, CUL APPROVAL
  • EXTERNAL FEET MOUNTING
  • NEMA 3R ENCLOSURE
  • CONTINUOUS HINGE WITH PIN, PADLOCKABLE DRAW PULL CATCH COVER TYPE
  • OUTDOOR SERVICE TYPE
  • AB-88NP BACK PANEL
  • ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, RAIN, SLEET
  • DEPTH WITH DOOR 6 INCH
  • PANEL COLOR WHITE
  • PANEL FINISH PAINTED
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • WS MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-886WS
Product Name Multipurpose Wall Mount Enclosure
NEMA Rating Type 3R
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TK Series Enclosures - 128-408 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 10 inch (254 mm)
Width 7.09 inch (180 mm)
View Details
2 suppliers
Handheld Enclosures For Large Graphics Displays - DATEC-CONTROL - OKW Enclosures, Inc.
Specs
Length 7.87 to 10.47 inch (200 to 266 mm)
Width 2.28 to 3.54 inch (57.91 to 89.92 mm)
Depth 1.56 to 2.36 inch (39.62 to 59.94 mm)
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Length 4.01 inch (102 mm)
Width 7.87 to 15.74 inch (200 to 400 mm)
Depth 7.87 inch (200 mm)
View Details