Austin Company (The) Multipurpose Wall Mount Enclosure AB-884JH

Description
ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12/13 ENCLOSURE CONTINUOUS HINGE, GASKETED, SCREW CLAMP COVER TYPE 14 GAUGE MATERIAL SPECIFICATION AB-88JP BACK PANEL APPLICATION ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, NON CORROSIVE LIQUID, OIL, SPRAYING WATER PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN JH MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12/13 ENCLOSURE CONTINUOUS HINGE, GASKETED, SCREW CLAMP COVER TYPE 14 GAUGE MATERIAL SPECIFICATION AB-88JP BACK PANEL APPLICATION ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, NON CORROSIVE LIQUID, OIL, SPRAYING WATER PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN JH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - AB-884JH - Austin Company (The)
Cleveland, OH, USA
Multipurpose Wall Mount Enclosure
AB-884JH
Multipurpose Wall Mount Enclosure AB-884JH
ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12/13 ENCLOSURE CONTINUOUS HINGE, GASKETED, SCREW CLAMP COVER TYPE 14 GAUGE MATERIAL SPECIFICATION AB-88JP BACK PANEL APPLICATION ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, NON CORROSIVE LIQUID, OIL, SPRAYING WATER PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN JH MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 8 INCH
  • 8 WIDTH IN INCH
  • 8 INCH
  • 8 HEIGHT IN INCH
  • 4 INCH
  • 4 DEPTH IN INCH
  • UL 50, UL 508, CUL APPROVAL
  • EXTERNAL FEET MOUNTING
  • NEMA 12/13 ENCLOSURE
  • CONTINUOUS HINGE, GASKETED, SCREW CLAMP COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • AB-88JP BACK PANEL
  • APPLICATION ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, NON CORROSIVE LIQUID, OIL, SPRAYING WATER
  • PANEL COLOR WHITE
  • PANEL FINISH PAINTED
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • JH MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-884JH
Product Name Multipurpose Wall Mount Enclosure
NEMA Rating Type 12; Type 13
Length 8 inch (203 mm)
Width 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TG Series Enclosures - 200-903-01 - Altech Corp.
Specs
Length 3.31 inch (84.07 mm)
Width 3.31 inch (84.07 mm)
Depth 3.35 inch (85.09 mm)
View Details
2 suppliers
General Purpose Enclosures - 1194998 - RS Components, Ltd.
Specs
Length 9.45 inch (240 mm)
Width 6.3 inch (160 mm)
Depth 2.36 inch (60 mm)
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
NEMA Rating Type 4
Length 2.51 to 8.74 inch (63.75 to 222 mm)
Width 1.41 to 6.25 inch (35.81 to 159 mm)
View Details