Austin Company (The) Multipurpose Wall Mount Enclosure AB-884JFCX

Description
ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 4/4X/12/13 ENCLOSURE GASKETED, SCREW CLAMP COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE AB-88JP BACK PANEL APPLICATION ELECTRICAL COMPONENT ENVIRONMENTAL CONDITIONS CORROSION, EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST PANEL FINISH UNPAINTED STAINLESS STEEL/WHITE PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN JFCX MODEL
Datasheet
Description
ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 4/4X/12/13 ENCLOSURE GASKETED, SCREW CLAMP COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE AB-88JP BACK PANEL APPLICATION ELECTRICAL COMPONENT ENVIRONMENTAL CONDITIONS CORROSION, EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST PANEL FINISH UNPAINTED STAINLESS STEEL/WHITE PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN JFCX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - AB-884JFCX - Austin Company (The)
Cleveland, OH, USA
Multipurpose Wall Mount Enclosure
AB-884JFCX
Multipurpose Wall Mount Enclosure AB-884JFCX
ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 4/4X/12/13 ENCLOSURE GASKETED, SCREW CLAMP COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE AB-88JP BACK PANEL APPLICATION ELECTRICAL COMPONENT ENVIRONMENTAL CONDITIONS CORROSION, EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST PANEL FINISH UNPAINTED STAINLESS STEEL/WHITE PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN JFCX MODEL
  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 8 INCH
  • 8 WIDTH IN INCH
  • 8 INCH
  • 8 HEIGHT IN INCH
  • 4 INCH
  • 4 DEPTH IN INCH
  • UL 50, UL 508, CUL APPROVAL
  • EXTERNAL FEET MOUNTING
  • NEMA 4/4X/12/13 ENCLOSURE
  • GASKETED, SCREW CLAMP COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • AB-88JP BACK PANEL
  • APPLICATION ELECTRICAL COMPONENT
  • ENVIRONMENTAL CONDITIONS CORROSION, EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST
  • PANEL FINISH UNPAINTED STAINLESS STEEL/WHITE PAINTED
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • JFCX MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-884JFCX
Product Name Multipurpose Wall Mount Enclosure
NEMA Rating Type 4; Type 4X; Type 12; Type 13
Length 8 inch (203 mm)
Width 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EJB enclosure - flameproof ex d iib h2 enclosures ejb - BARTEC
Specs
Material Aluminum; Steel - Stainless
Features Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Hand Held Enclosures - 1325365 - RS Components, Ltd.
Specs
Length 1.38 inch (35 mm)
Width 2.95 inch (75 mm)
Depth 0.4724 inch (12 mm)
View Details
Aluminum Enclosures - aluKOM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 1.96 to 23.62 inch (49.78 to 600 mm)
Width 1.77 to 12.2 inch (44.96 to 310 mm)
Depth 1.18 to 4.33 inch (29.97 to 110 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details