Austin Company (The) Wireway Straight Section AB-8836SW

Description
LAY IN TYPE FABRICATED SHEET STEEL BODY, FABRICATED STEEL COVER MATERIAL GALVANIZED FINISH 36 INCH 36 LENGTH IN INCH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 3 LENGTH IN FT UL 870, CUL 870 APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
Datasheet
Description
LAY IN TYPE FABRICATED SHEET STEEL BODY, FABRICATED STEEL COVER MATERIAL GALVANIZED FINISH 36 INCH 36 LENGTH IN INCH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 3 LENGTH IN FT UL 870, CUL 870 APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - AB-8836SW - Austin Company (The)
Cleveland, OH, USA
Wireway Straight Section
AB-8836SW
Wireway Straight Section AB-8836SW
LAY IN TYPE FABRICATED SHEET STEEL BODY, FABRICATED STEEL COVER MATERIAL GALVANIZED FINISH 36 INCH 36 LENGTH IN INCH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 3 LENGTH IN FT UL 870, CUL 870 APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
  • LAY IN TYPE
  • FABRICATED SHEET STEEL BODY, FABRICATED STEEL COVER MATERIAL
  • GALVANIZED FINISH
  • 36 INCH
  • 36 LENGTH IN INCH
  • 8 INCH
  • 8 WIDTH IN INCH
  • 8 INCH
  • 8 HEIGHT IN INCH
  • 3 LENGTH IN FT
  • UL 870, CUL 870 APPROVAL
  • NEMA 1 ENCLOSURE
  • SCREW COVER TYPE
  • NO KNOCKOUT(S)
  • HEIGHT IN INCH - UOM IN
  • LENGTH IN FT - UOM FT
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • AB MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category Wireways
Product Number AB-8836SW
Product Name Wireway Straight Section
Style Lay-In Wireway
Material Steel
Straight Section Length 36"
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485F12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 12"x6"
Material Steel
Straight Section Length 12"; Other Length; (12 in)
View Details
Wiring Gutter/Trough - FT6660 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 60"
View Details
Walkercell Cellular Raceway -  - Legrand
Specs
Style Lay-In Wireway
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details