Austin Company (The) Pull/Junction Box AB-864GSB

Description
STEEL MATERIAL GALVANIZED FINISH 6 INCH 6 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 3/12 ENCLOSURE GASKETED, SCREW ON COVER TYPE ENVIRONMENTAL CONDITIONS DIRT, DUST, EXTERNAL ICE FORMATION, NON CORROSIVE LIQUID, RAIN PROOF, SLEET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN GSB MODEL
Datasheet
Description
STEEL MATERIAL GALVANIZED FINISH 6 INCH 6 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 3/12 ENCLOSURE GASKETED, SCREW ON COVER TYPE ENVIRONMENTAL CONDITIONS DIRT, DUST, EXTERNAL ICE FORMATION, NON CORROSIVE LIQUID, RAIN PROOF, SLEET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN GSB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - AB-864GSB - Austin Company (The)
Cleveland, OH, USA
Pull/Junction Box
AB-864GSB
Pull/Junction Box AB-864GSB
STEEL MATERIAL GALVANIZED FINISH 6 INCH 6 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 3/12 ENCLOSURE GASKETED, SCREW ON COVER TYPE ENVIRONMENTAL CONDITIONS DIRT, DUST, EXTERNAL ICE FORMATION, NON CORROSIVE LIQUID, RAIN PROOF, SLEET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN GSB MODEL
  • STEEL MATERIAL
  • GALVANIZED FINISH
  • 6 INCH
  • 6 WIDTH IN INCH
  • 8 INCH
  • 8 HEIGHT IN INCH
  • 4 INCH
  • 4 DEPTH IN INCH
  • UL 50, CUL APPROVAL
  • NEMA 3/12 ENCLOSURE
  • GASKETED, SCREW ON COVER TYPE
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, EXTERNAL ICE FORMATION, NON CORROSIVE LIQUID, RAIN PROOF, SLEET
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • GSB MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-864GSB
Product Name Pull/Junction Box
NEMA Rating Type 3; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TK Series Enclosures - 120-415 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 7.09 inch (180 mm)
Width 5.12 inch (130 mm)
View Details
2 suppliers
Hand Held Enclosures - 3381267 - RS Components, Ltd.
Specs
Length 5.51 inch (140 mm)
Width 2.48 inch (63 mm)
Depth 1.22 inch (31 mm)
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
NEMA Rating Type 4
Length 2.51 to 8.74 inch (63.75 to 222 mm)
Width 1.41 to 6.25 inch (35.81 to 159 mm)
View Details