Austin Company (The) Floor Mount Disconnect Enclosure AB-727224ND/FDSC

Description
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 73.62 INCH 73.62 WIDTH IN INCH 72 INCH 72 HEIGHT IN INCH 24 INCH 24 DEPTH IN INCH UL 508, CUL APPROVAL FLOOR MOUNTING NEMA 12 ENCLOSURE 10 GAUGE MATERIAL SPECIFICATION (2) 15 INCH FLOOR STANDS MOUNTING HARDWARE TWO DOOR SINGLE ACCESS AB-7272DP BACK PANEL CONTINUOUS HINGE, 3 POINT LATCH WITH PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING INCLUSION PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED PANEL SIZE 68 INCH WIDTH X 68 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN ND/FDSC MODEL
Datasheet
Description
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 73.62 INCH 73.62 WIDTH IN INCH 72 INCH 72 HEIGHT IN INCH 24 INCH 24 DEPTH IN INCH UL 508, CUL APPROVAL FLOOR MOUNTING NEMA 12 ENCLOSURE 10 GAUGE MATERIAL SPECIFICATION (2) 15 INCH FLOOR STANDS MOUNTING HARDWARE TWO DOOR SINGLE ACCESS AB-7272DP BACK PANEL CONTINUOUS HINGE, 3 POINT LATCH WITH PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING INCLUSION PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED PANEL SIZE 68 INCH WIDTH X 68 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN ND/FDSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Mount Disconnect Enclosure - AB-727224ND/FDSC - Austin Company (The)
Cleveland, OH, USA
Floor Mount Disconnect Enclosure
AB-727224ND/FDSC
Floor Mount Disconnect Enclosure AB-727224ND/FDSC
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 73.62 INCH 73.62 WIDTH IN INCH 72 INCH 72 HEIGHT IN INCH 24 INCH 24 DEPTH IN INCH UL 508, CUL APPROVAL FLOOR MOUNTING NEMA 12 ENCLOSURE 10 GAUGE MATERIAL SPECIFICATION (2) 15 INCH FLOOR STANDS MOUNTING HARDWARE TWO DOOR SINGLE ACCESS AB-7272DP BACK PANEL CONTINUOUS HINGE, 3 POINT LATCH WITH PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING INCLUSION PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED PANEL SIZE 68 INCH WIDTH X 68 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN ND/FDSC MODEL
  • FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 73.62 INCH
  • 73.62 WIDTH IN INCH
  • 72 INCH
  • 72 HEIGHT IN INCH
  • 24 INCH
  • 24 DEPTH IN INCH
  • UL 508, CUL APPROVAL
  • FLOOR MOUNTING
  • NEMA 12 ENCLOSURE
  • 10 GAUGE MATERIAL SPECIFICATION
  • (2) 15 INCH FLOOR STANDS MOUNTING HARDWARE
  • TWO DOOR SINGLE ACCESS
  • AB-7272DP BACK PANEL
  • CONTINUOUS HINGE, 3 POINT LATCH WITH PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING
  • INCLUSION PRINT POCKET
  • PANEL COLOR WHITE
  • PANEL FINISH PAINTED
  • PANEL SIZE 68 INCH WIDTH X 68 INCH HEIGHT
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • ND/FDSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-727224ND/FDSC
Product Name Floor Mount Disconnect Enclosure
NEMA Rating Type 12
Length 72 inch (1829 mm)
Width 73.62 inch (1870 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosures, Boxes, & Cases - 115-905 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
2 suppliers
Plastic Enclosures For Mobile Data Collection - DATEC-MOBIL-BOX - OKW Enclosures, Inc.
Specs
Length 5.98 to 9.92 inch (152 to 252 mm)
Width 3.27 to 4.76 inch (83.06 to 121 mm)
Depth 1.32 to 1.97 inch (33.53 to 50.04 mm)
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Length 4.01 inch (102 mm)
Width 7.87 to 15.74 inch (200 to 400 mm)
Depth 7.87 inch (200 mm)
View Details