Austin Company (The) Multipurpose Floor Mount Enclosure AB-722430FSN

Description
ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 72 INCH 72 HEIGHT IN INCH 30 INCH 30 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL FLOOR MOUNTING NEMA 12 ENCLOSURE ONE DOOR SINGLE ACCESS AB-7224FTP BACK PANEL CONTINUOUS HINGE, 3 POINT LEVER HANDLE WITH ROLLER ARM, GASKETED DOOR MOUNTING APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DUST, FALLING DIRT, NON CORROSIVE LIQUID INCLUSION PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN FSN MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 72 INCH 72 HEIGHT IN INCH 30 INCH 30 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL FLOOR MOUNTING NEMA 12 ENCLOSURE ONE DOOR SINGLE ACCESS AB-7224FTP BACK PANEL CONTINUOUS HINGE, 3 POINT LEVER HANDLE WITH ROLLER ARM, GASKETED DOOR MOUNTING APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DUST, FALLING DIRT, NON CORROSIVE LIQUID INCLUSION PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN FSN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - AB-722430FSN - Austin Company (The)
Cleveland, OH, USA
Multipurpose Floor Mount Enclosure
AB-722430FSN
Multipurpose Floor Mount Enclosure AB-722430FSN
ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 72 INCH 72 HEIGHT IN INCH 30 INCH 30 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL FLOOR MOUNTING NEMA 12 ENCLOSURE ONE DOOR SINGLE ACCESS AB-7224FTP BACK PANEL CONTINUOUS HINGE, 3 POINT LEVER HANDLE WITH ROLLER ARM, GASKETED DOOR MOUNTING APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DUST, FALLING DIRT, NON CORROSIVE LIQUID INCLUSION PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN FSN MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 24 INCH
  • 24 WIDTH IN INCH
  • 72 INCH
  • 72 HEIGHT IN INCH
  • 30 INCH
  • 30 DEPTH IN INCH
  • UL 50, UL 508, CUL APPROVAL
  • FLOOR MOUNTING
  • NEMA 12 ENCLOSURE
  • ONE DOOR SINGLE ACCESS
  • AB-7224FTP BACK PANEL
  • CONTINUOUS HINGE, 3 POINT LEVER HANDLE WITH ROLLER ARM, GASKETED DOOR MOUNTING
  • APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL
  • ENVIRONMENTAL CONDITIONS DUST, FALLING DIRT, NON CORROSIVE LIQUID
  • INCLUSION PRINT POCKET
  • PANEL COLOR WHITE
  • PANEL FINISH PAINTED
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • FSN MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-722430FSN
Product Name Multipurpose Floor Mount Enclosure
NEMA Rating Type 12
Length 72 inch (1829 mm)
Width 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TK Series Enclosures - 129-455 - Altech Corp.
Specs
Length 1.97 inch (50.04 mm)
Width 2.05 inch (52.07 mm)
Depth 1.38 inch (35.05 mm)
View Details
3 suppliers
General Purpose Enclosures - 2137198 - RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Width 3.31 inch (84 mm)
Depth 2.2 inch (56 mm)
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
NEMA Rating Type 4
Length 2.51 to 8.74 inch (63.75 to 222 mm)
Width 1.41 to 6.25 inch (35.81 to 159 mm)
View Details