TELESCOPIC FITTING TYPE
FABRICATED 14 GAUGE 304 STAINLESS STEEL MATERIAL
6 INCH
6 WIDTH IN INCH
6 INCH
6 HEIGHT IN INCH
NEMA 4/4X/12 ENCLOSURE
BUTT HINGED, SCREW CLAMP COVER TYPE
PULL THROUGH WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
Datasheet
Description
TELESCOPIC FITTING TYPE
FABRICATED 14 GAUGE 304 STAINLESS STEEL MATERIAL
6 INCH
6 WIDTH IN INCH
6 INCH
6 HEIGHT IN INCH
NEMA 4/4X/12 ENCLOSURE
BUTT HINGED, SCREW CLAMP COVER TYPE
PULL THROUGH WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
TELESCOPIC FITTING TYPE
FABRICATED 14 GAUGE 304 STAINLESS STEEL MATERIAL
6 INCH
6 WIDTH IN INCH
6 INCH
6 HEIGHT IN INCH
NEMA 4/4X/12 ENCLOSURE
BUTT HINGED, SCREW CLAMP COVER TYPE
PULL THROUGH WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
TELESCOPIC FITTING TYPE
FABRICATED 14 GAUGE 304 STAINLESS STEEL MATERIAL
6 INCH
6 WIDTH IN INCH
6 INCH
6 HEIGHT IN INCH
NEMA 4/4X/12 ENCLOSURE
BUTT HINGED, SCREW CLAMP COVER TYPE
PULL THROUGH WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
Supplier's Site
Datasheet
Technical Specifications
Austin Company (The)
Product Category
Uncategorized Products
Product Number
AB-66JTSX
Product Name
Wireway Joiner
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems