Austin Company (The)Wireway Box/Wall ConnectorAB-66JBFX
Description
BOX CONNECTOR TYPE
FABRICATED 14 GAUGE 304 STAINLESS STEEL MATERIAL
6 INCH
6 WIDTH IN INCH
6 INCH
6 HEIGHT IN INCH
NEMA 4/4X/12 ENCLOSURE
PULL THROUGH WIREWAY TYPE
CLAMP, BUTT HINGED WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
Datasheet
Description
BOX CONNECTOR TYPE
FABRICATED 14 GAUGE 304 STAINLESS STEEL MATERIAL
6 INCH
6 WIDTH IN INCH
6 INCH
6 HEIGHT IN INCH
NEMA 4/4X/12 ENCLOSURE
PULL THROUGH WIREWAY TYPE
CLAMP, BUTT HINGED WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
BOX CONNECTOR TYPE
FABRICATED 14 GAUGE 304 STAINLESS STEEL MATERIAL
6 INCH
6 WIDTH IN INCH
6 INCH
6 HEIGHT IN INCH
NEMA 4/4X/12 ENCLOSURE
PULL THROUGH WIREWAY TYPE
CLAMP, BUTT HINGED WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL