Austin Company (The) Wiring Gutter/Trough AB-6672GST

Description
FABRICATED STEEL MATERIAL GALVANIZED FINISH 72 INCH 72 LENGTH IN INCH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH UL 870, CUL 870 APPROVAL NEMA 3/12 ENCLOSURE SCREW COVER TYPE WIRING TROUGH WITH NEOPRENE GASKET HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
Datasheet
Description
FABRICATED STEEL MATERIAL GALVANIZED FINISH 72 INCH 72 LENGTH IN INCH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH UL 870, CUL 870 APPROVAL NEMA 3/12 ENCLOSURE SCREW COVER TYPE WIRING TROUGH WITH NEOPRENE GASKET HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Gutter/Trough - AB-6672GST - Austin Company (The)
Cleveland, OH, USA
Wiring Gutter/Trough
AB-6672GST
Wiring Gutter/Trough AB-6672GST
FABRICATED STEEL MATERIAL GALVANIZED FINISH 72 INCH 72 LENGTH IN INCH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH UL 870, CUL 870 APPROVAL NEMA 3/12 ENCLOSURE SCREW COVER TYPE WIRING TROUGH WITH NEOPRENE GASKET HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
  • FABRICATED STEEL MATERIAL
  • GALVANIZED FINISH
  • 72 INCH
  • 72 LENGTH IN INCH
  • 6 INCH
  • 6 WIDTH IN INCH
  • 6 INCH
  • 6 HEIGHT IN INCH
  • UL 870, CUL 870 APPROVAL
  • NEMA 3/12 ENCLOSURE
  • SCREW COVER TYPE
  • WIRING TROUGH
  • WITH NEOPRENE GASKET
  • HEIGHT IN INCH - UOM IN
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • AB MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category Wireways
Product Number AB-6672GST
Product Name Wiring Gutter/Trough
Style Wiring Trough
Material Steel
Straight Section Length 72"
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - CGT4866 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 48"; Other Length; (48 in)
View Details
Wiring Gutter/Trough - FT6612 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 12"
View Details
Raceway 5500 Series -  - Legrand
Specs
Style Lay-In Wireway
Material PVC
Cover Style Snap-on
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details