Austin Company (The) Multipurpose Floor Mount Enclosure AB-604810ND

Description
TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 48 INCH 48 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL FLOOR MOUNTING NEMA 12 ENCLOSURE (2) 12 INCH LEGS MOUNTING HARDWARE TWO DOOR SINGLE ACCESS AB-6048DP BACK PANEL CONTINUOUS HINGE, 3 POINT LEVER HANDLE WITH ROLLER ARM, GASKETED DOOR MOUNTING APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DUST, FALLING DIRT, NON CORROSIVE LIQUID INCLUSION (6) COLLAR STUDS, PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN ND MODEL
Datasheet
Description
TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 48 INCH 48 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL FLOOR MOUNTING NEMA 12 ENCLOSURE (2) 12 INCH LEGS MOUNTING HARDWARE TWO DOOR SINGLE ACCESS AB-6048DP BACK PANEL CONTINUOUS HINGE, 3 POINT LEVER HANDLE WITH ROLLER ARM, GASKETED DOOR MOUNTING APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DUST, FALLING DIRT, NON CORROSIVE LIQUID INCLUSION (6) COLLAR STUDS, PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN ND MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - AB-604810ND - Austin Company (The)
Cleveland, OH, USA
Multipurpose Floor Mount Enclosure
AB-604810ND
Multipurpose Floor Mount Enclosure AB-604810ND
TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 48 INCH 48 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL FLOOR MOUNTING NEMA 12 ENCLOSURE (2) 12 INCH LEGS MOUNTING HARDWARE TWO DOOR SINGLE ACCESS AB-6048DP BACK PANEL CONTINUOUS HINGE, 3 POINT LEVER HANDLE WITH ROLLER ARM, GASKETED DOOR MOUNTING APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DUST, FALLING DIRT, NON CORROSIVE LIQUID INCLUSION (6) COLLAR STUDS, PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN ND MODEL
  • TWO DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 48 INCH
  • 48 WIDTH IN INCH
  • 60 INCH
  • 60 HEIGHT IN INCH
  • 10 INCH
  • 10 DEPTH IN INCH
  • UL 50, UL 508, CUL APPROVAL
  • FLOOR MOUNTING
  • NEMA 12 ENCLOSURE
  • (2) 12 INCH LEGS MOUNTING HARDWARE
  • TWO DOOR SINGLE ACCESS
  • AB-6048DP BACK PANEL
  • CONTINUOUS HINGE, 3 POINT LEVER HANDLE WITH ROLLER ARM, GASKETED DOOR MOUNTING
  • APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL
  • ENVIRONMENTAL CONDITIONS DUST, FALLING DIRT, NON CORROSIVE LIQUID
  • INCLUSION (6) COLLAR STUDS, PRINT POCKET
  • PANEL COLOR WHITE
  • PANEL FINISH PAINTED
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • ND MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-604810ND
Product Name Multipurpose Floor Mount Enclosure
NEMA Rating Type 12
Length 60 inch (1524 mm)
Width 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DE8BC Flameproof enclosure - flameproof-enclosures-stainless-steel - BARTEC
Specs
Material Steel - Stainless
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details
Junction Boxes - 122119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.81 inch (300 mm)
Width 5.91 inch (150 mm)
Depth 3.15 inch (80 mm)
View Details
Plastic Enclosures - technoDISC - Rolec Enclosures Inc.
Specs
Length 4.33 to 7.48 inch (110 to 190 mm)
Width 3.81 to 7.04 inch (96.77 to 179 mm)
Depth 2.16 to 3.54 inch (54.86 to 89.92 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details