Austin Company (The) Wall Mount Disconnect Enclosure AB-603810N/DSC

Description
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 37.38 INCH 37.38 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, GASKETED, INTERLOCK BRACKET, LATCH BAR COVER TYPE 14 GAUGE MATERIAL SPECIFICATION AB-6036TP BACK PANEL INCLUSION (8) COLLAR STUDS, LARGE PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER COATED PANEL SIZE 33 INCH WIDTH X 57 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN N/DSC MODEL
Datasheet
Description
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 37.38 INCH 37.38 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, GASKETED, INTERLOCK BRACKET, LATCH BAR COVER TYPE 14 GAUGE MATERIAL SPECIFICATION AB-6036TP BACK PANEL INCLUSION (8) COLLAR STUDS, LARGE PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER COATED PANEL SIZE 33 INCH WIDTH X 57 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN N/DSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Disconnect Enclosure - AB-603810N/DSC - Austin Company (The)
Cleveland, OH, USA
Wall Mount Disconnect Enclosure
AB-603810N/DSC
Wall Mount Disconnect Enclosure AB-603810N/DSC
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 37.38 INCH 37.38 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, GASKETED, INTERLOCK BRACKET, LATCH BAR COVER TYPE 14 GAUGE MATERIAL SPECIFICATION AB-6036TP BACK PANEL INCLUSION (8) COLLAR STUDS, LARGE PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER COATED PANEL SIZE 33 INCH WIDTH X 57 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN N/DSC MODEL
  • FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 37.38 INCH
  • 37.38 WIDTH IN INCH
  • 60 INCH
  • 60 HEIGHT IN INCH
  • 10 INCH
  • 10 DEPTH IN INCH
  • UL 508, CUL APPROVAL
  • EXTERNAL FEET MOUNTING
  • NEMA 12 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, GASKETED, INTERLOCK BRACKET, LATCH BAR COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • AB-6036TP BACK PANEL
  • INCLUSION (8) COLLAR STUDS, LARGE PRINT POCKET
  • PANEL COLOR WHITE
  • PANEL FINISH POLYESTER POWDER COATED
  • PANEL SIZE 33 INCH WIDTH X 57 INCH HEIGHT
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • N/DSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-603810N/DSC
Product Name Wall Mount Disconnect Enclosure
NEMA Rating Type 12
Length 60 inch (1524 mm)
Width 37.38 inch (949 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Inspection Window - IW - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 1.02 to 1.22 inch (26 to 31 mm)
Width 2.25 to 12.17 inch (57.2 to 309 mm)
Depth 3.75 to 4.93 inch (95.2 to 125 mm)
View Details
TK Series Enclosures - 105-906 - Altech Corp.
Specs
Length 7.09 inch (180 mm)
Width 4.33 inch (110 mm)
Depth 4.37 inch (111 mm)
View Details
4 suppliers
Hand Held Enclosures - 3381245 - RS Components, Ltd.
Specs
Length 3.78 inch (96 mm)
Width 1.85 inch (47 mm)
Depth 0.9449 inch (24 mm)
View Details