Austin Company (The) Multipurpose Floor Mount Enclosure AB-54428ND

Description
TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 42 INCH 42 WIDTH IN INCH 54 INCH 54 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL FLOOR MOUNTING NEMA 12 ENCLOSURE (2) 12 INCH LEGS MOUNTING HARDWARE TWO DOOR SINGLE ACCESS AB-5442DP BACK PANEL CONTINUOUS HINGE, 3 POINT LEVER HANDLE WITH ROLLER ARM, GASKETED DOOR MOUNTING APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DUST, FALLING DIRT, NON CORROSIVE LIQUID INCLUSION (6) COLLAR STUDS, PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN ND MODEL
Datasheet
Description
TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 42 INCH 42 WIDTH IN INCH 54 INCH 54 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL FLOOR MOUNTING NEMA 12 ENCLOSURE (2) 12 INCH LEGS MOUNTING HARDWARE TWO DOOR SINGLE ACCESS AB-5442DP BACK PANEL CONTINUOUS HINGE, 3 POINT LEVER HANDLE WITH ROLLER ARM, GASKETED DOOR MOUNTING APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DUST, FALLING DIRT, NON CORROSIVE LIQUID INCLUSION (6) COLLAR STUDS, PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN ND MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - AB-54428ND - Austin Company (The)
Cleveland, OH, USA
Multipurpose Floor Mount Enclosure
AB-54428ND
Multipurpose Floor Mount Enclosure AB-54428ND
TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 42 INCH 42 WIDTH IN INCH 54 INCH 54 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL FLOOR MOUNTING NEMA 12 ENCLOSURE (2) 12 INCH LEGS MOUNTING HARDWARE TWO DOOR SINGLE ACCESS AB-5442DP BACK PANEL CONTINUOUS HINGE, 3 POINT LEVER HANDLE WITH ROLLER ARM, GASKETED DOOR MOUNTING APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DUST, FALLING DIRT, NON CORROSIVE LIQUID INCLUSION (6) COLLAR STUDS, PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN ND MODEL
  • TWO DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 42 INCH
  • 42 WIDTH IN INCH
  • 54 INCH
  • 54 HEIGHT IN INCH
  • 8 INCH
  • 8 DEPTH IN INCH
  • UL 50, UL 508, CUL APPROVAL
  • FLOOR MOUNTING
  • NEMA 12 ENCLOSURE
  • (2) 12 INCH LEGS MOUNTING HARDWARE
  • TWO DOOR SINGLE ACCESS
  • AB-5442DP BACK PANEL
  • CONTINUOUS HINGE, 3 POINT LEVER HANDLE WITH ROLLER ARM, GASKETED DOOR MOUNTING
  • APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL
  • ENVIRONMENTAL CONDITIONS DUST, FALLING DIRT, NON CORROSIVE LIQUID
  • INCLUSION (6) COLLAR STUDS, PRINT POCKET
  • PANEL COLOR WHITE
  • PANEL FINISH PAINTED
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • ND MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-54428ND
Product Name Multipurpose Floor Mount Enclosure
NEMA Rating Type 12
Length 54 inch (1372 mm)
Width 42 inch (1067 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TK Series Enclosures - 111-504 - Altech Corp.
Specs
Length 4.33 inch (110 mm)
Width 4.33 inch (110 mm)
Depth 3.54 inch (89.92 mm)
View Details
3 suppliers
General Purpose Enclosures - 583088 - RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 1.97 inch (50 mm)
Depth 1.57 inch (40 mm)
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Length 4.01 inch (102 mm)
Width 7.87 to 15.74 inch (200 to 400 mm)
Depth 7.87 inch (200 mm)
View Details