Austin Company (The) Pull/Junction Box AB-48486SB

Description
STEEL MATERIAL GALVANIZED FINISH 48 INCH 48 WIDTH IN INCH 48 INCH 48 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE SCREW ON COVER TYPE INDOOR SERVICE TYPE MOUNTING HOLE SIZE 7/16 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SB MODEL
Datasheet
Description
STEEL MATERIAL GALVANIZED FINISH 48 INCH 48 WIDTH IN INCH 48 INCH 48 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE SCREW ON COVER TYPE INDOOR SERVICE TYPE MOUNTING HOLE SIZE 7/16 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - AB-48486SB - Austin Company (The)
Cleveland, OH, USA
Pull/Junction Box
AB-48486SB
Pull/Junction Box AB-48486SB
STEEL MATERIAL GALVANIZED FINISH 48 INCH 48 WIDTH IN INCH 48 INCH 48 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE SCREW ON COVER TYPE INDOOR SERVICE TYPE MOUNTING HOLE SIZE 7/16 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SB MODEL
  • STEEL MATERIAL
  • GALVANIZED FINISH
  • 48 INCH
  • 48 WIDTH IN INCH
  • 48 INCH
  • 48 HEIGHT IN INCH
  • 6 INCH
  • 6 DEPTH IN INCH
  • UL 50, CUL APPROVAL
  • NEMA 1 ENCLOSURE
  • SCREW ON COVER TYPE
  • INDOOR SERVICE TYPE
  • MOUNTING HOLE SIZE 7/16 INCH DIAMETER
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • SB MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-48486SB
Product Name Pull/Junction Box
NEMA Rating Type 1
Unlock Full Specs
to access all available technical data

Similar Products

EXgate™215 - exgater - BARTEC
Specs
Material Steel - Stainless
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6; 7; 8
View Details
Junction Boxes - 1840845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 2.95 inch (75 mm)
Width 2.17 inch (55 mm)
Depth 3.15 inch (80 mm)
View Details
Aluminum Enclosures - aluCASE - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 2.95 to 16.93 inch (74.93 to 430 mm)
Width 1.97 to 11.81 inch (50.04 to 300 mm)
Depth 1.3 to 4.72 inch (33.02 to 120 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details