Austin Company (The) Telephone Cabinet AB-48366T

Description
INDOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 36 INCH 36 WIDTH IN INCH 48 INCH 48 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, CUL APPROVAL CUTOUT CABINET, INDOOR, PANEL JUNCTION APPLICATION SURFACE MOUNTING NEMA 1 ENCLOSURE CONTINUOUS HINGE, 3 POINT LATCH HANDLE WITH ROLLER ARM, ONE DOOR COVER TYPE ENVIRONMENTAL CONDITIONS DIRT PANEL MATERIAL PLYWOOD PANEL NUMBER AB-4836TB DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN T MODEL
Datasheet
Description
INDOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 36 INCH 36 WIDTH IN INCH 48 INCH 48 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, CUL APPROVAL CUTOUT CABINET, INDOOR, PANEL JUNCTION APPLICATION SURFACE MOUNTING NEMA 1 ENCLOSURE CONTINUOUS HINGE, 3 POINT LATCH HANDLE WITH ROLLER ARM, ONE DOOR COVER TYPE ENVIRONMENTAL CONDITIONS DIRT PANEL MATERIAL PLYWOOD PANEL NUMBER AB-4836TB DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telephone Cabinet - AB-48366T - Austin Company (The)
Cleveland, OH, USA
Telephone Cabinet
AB-48366T
Telephone Cabinet AB-48366T
INDOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 36 INCH 36 WIDTH IN INCH 48 INCH 48 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, CUL APPROVAL CUTOUT CABINET, INDOOR, PANEL JUNCTION APPLICATION SURFACE MOUNTING NEMA 1 ENCLOSURE CONTINUOUS HINGE, 3 POINT LATCH HANDLE WITH ROLLER ARM, ONE DOOR COVER TYPE ENVIRONMENTAL CONDITIONS DIRT PANEL MATERIAL PLYWOOD PANEL NUMBER AB-4836TB DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN T MODEL
  • INDOOR TYPE
  • STEEL MATERIAL
  • GALVANIZED, POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 36 INCH
  • 36 WIDTH IN INCH
  • 48 INCH
  • 48 HEIGHT IN INCH
  • 6 INCH
  • 6 DEPTH IN INCH
  • UL 50, CUL APPROVAL
  • CUTOUT CABINET, INDOOR, PANEL JUNCTION APPLICATION
  • SURFACE MOUNTING
  • NEMA 1 ENCLOSURE
  • CONTINUOUS HINGE, 3 POINT LATCH HANDLE WITH ROLLER ARM, ONE DOOR COVER TYPE
  • ENVIRONMENTAL CONDITIONS DIRT
  • PANEL MATERIAL PLYWOOD
  • PANEL NUMBER AB-4836TB
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • T MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category Cabinets and Casework
Product Number AB-48366T
Product Name Telephone Cabinet
Use Industrial
Type Telephone Cabinet
Material Steel
Application Telecommunication
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 2148933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Fabric
Height 13.78 inch (350 mm)
View Details
High-density storage - R5SHC-874855 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Shelving Cabinet
Material Steel
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details