Austin Company (The) Pull/Junction Box AB-483612SBG

Description
COLD ROLLED STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 36 INCH 36 WIDTH IN INCH 48 INCH 48 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE SCREW ON COVER TYPE INDOOR SERVICE TYPE MOUNTING HOLE SIZE 7/16 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SBG MODEL
Datasheet
Description
COLD ROLLED STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 36 INCH 36 WIDTH IN INCH 48 INCH 48 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE SCREW ON COVER TYPE INDOOR SERVICE TYPE MOUNTING HOLE SIZE 7/16 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SBG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - AB-483612SBG - Austin Company (The)
Cleveland, OH, USA
Pull/Junction Box
AB-483612SBG
Pull/Junction Box AB-483612SBG
COLD ROLLED STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 36 INCH 36 WIDTH IN INCH 48 INCH 48 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE SCREW ON COVER TYPE INDOOR SERVICE TYPE MOUNTING HOLE SIZE 7/16 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SBG MODEL
  • COLD ROLLED STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 36 INCH
  • 36 WIDTH IN INCH
  • 48 INCH
  • 48 HEIGHT IN INCH
  • 12 INCH
  • 12 DEPTH IN INCH
  • UL 50, CUL APPROVAL
  • NEMA 1 ENCLOSURE
  • SCREW ON COVER TYPE
  • INDOOR SERVICE TYPE
  • MOUNTING HOLE SIZE 7/16 INCH DIAMETER
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • SBG MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-483612SBG
Product Name Pull/Junction Box
NEMA Rating Type 1
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Box Screw Type - SSB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 5.91 to 15.75 inch (150 to 400 mm)
Width 4.72 to 11.81 inch (120 to 300 mm)
Depth 2.36 to 5.91 inch (60 to 150 mm)
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
NEMA Rating Type 4 (optional feature)
Length 1.96 to 7.55 inch (49.78 to 192 mm)
Width 1.96 to 4.4 inch (49.78 to 112 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Aluminum Enclosures - aluCASE - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 2.95 to 16.93 inch (74.93 to 430 mm)
Width 1.97 to 11.81 inch (50.04 to 300 mm)
Depth 1.3 to 4.72 inch (33.02 to 120 mm)
View Details