Austin Company (The)Wireway Box/Wall ConnectorAB-44PA
Description
PANEL ADAPTER TYPE
STEEL MATERIAL
GALVANIZED FINISH
4 INCH
4 WIDTH IN INCH
4 INCH
4 HEIGHT IN INCH
NEMA 1 ENCLOSURE
SCREW WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
Austin Company (The)
Done
Datasheet
Description
PANEL ADAPTER TYPE
STEEL MATERIAL
GALVANIZED FINISH
4 INCH
4 WIDTH IN INCH
4 INCH
4 HEIGHT IN INCH
NEMA 1 ENCLOSURE
SCREW WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
PANEL ADAPTER TYPE
STEEL MATERIAL
GALVANIZED FINISH
4 INCH
4 WIDTH IN INCH
4 INCH
4 HEIGHT IN INCH
NEMA 1 ENCLOSURE
SCREW WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL